Greenlee Textron, Inc. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| BASKET, STUD MOUNT DISPENSER TYPE 20-3/4 INCH 29-1/2 INCH NM-B/ARMORED CABLE TYPE STUD MOUNTING | |
| FIXED, BX-ARMORED TYPE 13-1/2 INCH 250 FT 14/2, 14/3, 12/2, 12/3 ARMORED/ROMEX WIRE CABLE TYPE DIAMETER 26 INCH | |
| FOLDABLE TYPE 21 INCH 28-1/2 INCH 11-1/2 INCH 24.5 INCH SPOOL WIDTH COMMUNICATION APPLICATION 19 INCH SPOOL DIAMETER | |
| FOLDABLE, MOVABLE TYPE 28-1/4 INCH 48 INCH 18 INCH SPOOL WIDTH 12 AWG, 10 AWG CABLE TYPE SOLID CONSTRUCTION 7.5 INCH SPOOL DIAMETER 16, 24 SPOOL(S) INCLUDES (8) SOLID STEEL... | |
| FOLDABLE, MOVABLE TYPE STEEL MATERIAL 63 INCH 29-7/8 INCH 26-3/4 INCH 20 INCH SPOOL WIDTH HEAVY DUTY CONSTRUCTION 40 INCH SPOOL DIAMETER TOTAL REEL WEIGHT 300 LB | |
| HANGING TYPE ALUMINUM, STEEL, NYLON MATERIAL 37-1/2 INCH 23-1/2 INCH CEILING MOUNTING CAPACITY 250 FT OF NM OR MC CABLE UPTO 75 LB INCLUDES STORAGE BAG | |
| MOVABLE TYPE 24 INCH 46 INCH 5-3/8 INCH SPOOL WIDTH 500 FT 14 AWG WIRE CABLE TYPE HEAVY DUTY CONSTRUCTION 7 INCH SPOOL DIAMETER 15 SPOOL(S) | |
| MOVABLE TYPE 28-1/4 INCH 48 INCH 18 INCH SPOOL WIDTH 4000 FT 10 AWG WIRE CABLE TYPE SOLID CONSTRUCTION 7.5 INCH SPOOL DIAMETER 8, 12 SPOOL(S) INCLUDES (4) SOLID STEEL... | |
| MOVABLE TYPE STEEL MATERIAL 36-1/4 INCH 31-1/2 INCH 59 INCH 14.18 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE 18 INCH SPOOL DIAMETER 10 SPOOL(S) INCLUDES (2) FIXED, (2) SWIVEL... | |
| MOVABLE TYPE STEEL MATERIAL 39 INCH 30 INCH 31 INCH 13 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE 18 INCH SPOOL DIAMETER 6 SPOOL(S) INCLUDES MOBILE, (2) FIXED WHEELS,... | |
| MOVABLE TYPE STEEL MATERIAL 54-1/2 INCH 27 INCH 26-1/2 INCH 24 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE TUBULAR CONSTRUCTION 16 INCH SPOOL DIAMETER 6 SPOOL(S) |