Greenlee Textron, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 8-POSITION RJ45 CONFIGURATION | |
| ADAPTER TYPE COAXIAL CABLE APPLICATION 2 PER PACK STANDARD PACKAGE BNC (MALE), F (FEMALE) COUPLING STYLE | |
| ADAPTER TYPE STRAIGHT CONFIGURATION COAXIAL CABLE APPLICATION 10 PER PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL 75 OHM IMPEDANCE F (FEMALE), RCA (MALE) COUPLING STYLE FINISH NICKEL PLATED | |
| ADAPTER TYPE STRAIGHT CONFIGURATION COAXIAL CABLE APPLICATION 2 PACK CLAMSHELL STANDARD PACKAGE SOLID BRASS BODY MATERIAL BNC, RCA COUPLING STYLE FINISH NICKEL PLATED | |
| BANANA TO F-CONNECTOR TYPE | |
| CABLE TV TYPE 2 WAY(S) BANDWIDTH 5 TO 1000 MHZ IMPEDANCE 75 OHM APPLICATION SPLIT ANALOG AND DIGITAL CABLE TV SIGNALS TO 2 TO 4 OUTLETS | |
| CABLE TV TYPE 3 WAY(S) BANDWIDTH 5 TO 1000 MHZ IMPEDANCE 75 OHM APPLICATION SPLIT ANALOG AND DIGITAL CABLE TV SIGNALS TO 2 TO 4 OUTLETS | |
| CABLE TV TYPE 4 WAY(S) BANDWIDTH 5 TO 1000 MHZ IMPEDANCE 75 OHM APPLICATION SPLIT ANALOG AND DIGITAL CABLE TV SIGNALS TO 2 TO 4 OUTLETS | |
| CATV TYPE GAIN 20 DB POWER SUPPLY 12 TO 18 VDC WAVELENGTH RANGE 950 TO 2400 MHZ MAXIMUM BANDWIDTH | |
| CONNECTOR TYPE TWIST-ON INSTALLATION RG59 CABLE TYPE COAXIAL CABLE APPLICATION 50 PER PACK STANDARD PACKAGE BRASS BODY MATERIAL F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG59 CABLE TYPE STRAIGHT CONFIGURATION 50 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG59 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 10 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION 10 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION 50 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 10 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 50 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| DATASHARK TYPE RG59 CABLE TYPE STRAIGHT CONFIGURATION 6 STANDARD PACKAGE NICKEL PLATED SOLID BRASS BODY MATERIAL FULL GOLD PLATED CONTACT MATERIAL BNC COUPLING STYLE INCLUDES SLIP-ON COLOR BAND | |
| DATASHARK TYPE RG59 CABLE TYPE STRAIGHT CONFIGURATION 6 STANDARD PACKAGE NICKEL PLATED SOLID BRASS BODY MATERIAL FULL GOLD PLATED CONTACT MATERIAL RCA COUPLING STYLE INCLUDES SLIP-ON COLOR BAND | |
| DATASHARK TYPE RG59 QUAD CABLE TYPE STRAIGHT CONFIGURATION 25 STANDARD PACKAGE NICKEL PLATED SOLID BRASS BODY MATERIAL FULL GOLD PLATED CONTACT MATERIAL BNC COUPLING STYLE INCLUDES SLIP-ON COLOR BAND | |
| DATASHARK TYPE RG6/RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 6 STANDARD PACKAGE NICKEL PLATED SOLID BRASS BODY MATERIAL FULL GOLD PLATED CONTACT MATERIAL BNC COUPLING STYLE INCLUDES SLIP-ON COLOR BAND | |
| DATASHARK TYPE RG6/RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 6 STANDARD PACKAGE NICKEL PLATED SOLID BRASS BODY MATERIAL FULL GOLD PLATED CONTACT MATERIAL RCA COUPLING STYLE INCLUDES SLIP-ON COLOR BAND | |
| DATASHARK, F TYPE RG6 CABLE TYPE CABLE TV, INDOOR APPLICATION PUSH-ON CABLE CONNECTION | |
| F TYPE RG59 CABLE TYPE CABLE TV APPLICATION TWIST-ON CABLE CONNECTION PACKAGING TYPE CLAM SHELL PACKAGING QUANTITY 10 | |
| F TYPE RG6 CABLE TYPE CABLE TV APPLICATION TWIST-ON CABLE CONNECTION PACKAGING TYPE CLAM SHELL PACKAGING QUANTITY 10 | |
| HEX CRIMP, F TYPE RG6 QUAD CABLE TYPE CABLE TV, INDOOR APPLICATION CRIMP-ON CABLE CONNECTION | |
| JACK TYPE STRAIGHT CONFIGURATION 1 PER PACK STANDARD PACKAGE NICKEL PLATED MACHINED BRASS BODY MATERIAL BNC COUPLING STYLE | |
| RECEPTACLE TYPE HEX CRIMP-ON INSTALLATION RG59 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING... | |
| RECEPTACLE TYPE HEX CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING... | |
| RECEPTACLE TYPE HEX CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 100 PER BULK PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING... | |
| RECEPTACLE TYPE HEX CRIMP-ON INSTALLATION RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F... | |
| RECEPTACLE TYPE PUSH-ON INSTALLATION RG59 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE PUSH-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE RG59 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R] BRAND... | |
| RECEPTACLE TYPE RG59 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 20 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R] BRAND... | |
| RECEPTACLE TYPE RG59 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 50 PER JAR PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R] BRAND... | |
| RECEPTACLE TYPE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R]... | |
| RECEPTACLE TYPE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 100 PER BULK PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R]... | |
| RECEPTACLE TYPE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 20 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R]... | |
| RECEPTACLE TYPE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 50 PER JAR PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R]... | |
| RECEPTACLE TYPE RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 100 PER BULK PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 20 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 50 PER JAR PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION RETAIL JAR PACK STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RG59 CABLE TYPE 2 PER PACK STANDARD PACKAGE BNC COUPLING STYLE | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 10 PER CLAMSHELL PACK STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL BNC COUPLING STYLE SEALTITE[R] BRAND | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 10 PER CLAMSHELL PACK STANDARD PACKAGE SOLDER CENTER PIN CONSTRUCTION NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL RCA COUPLING STYLE SEALTITE[R] BRAND | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 4 STANDARD PACKAGE RCA COUPLING STYLE | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR PACK STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL BNC COUPLING STYLE SEALTITE[R] BRAND | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR PACK STANDARD PACKAGE SOLDER CENTER PIN CONSTRUCTION NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL RCA COUPLING STYLE SEALTITE[R] BRAND | |
| RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 2 STANDARD PACKAGE BNC COUPLING STYLE | |
| RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 4 STANDARD PACKAGE RCA COUPLING STYLE | |
| RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 10 PER CLAMSHELL PACK STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL BNC COUPLING STYLE SEALTITE[R] BRAND | |
| RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 10 PER CLAMSHELL PACK STANDARD PACKAGE SOLDER CENTER PIN CONSTRUCTION NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL RCA COUPLING STYLE SEALTITE[R] BRAND... | |
| RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR PACK STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL BNC COUPLING STYLE SEALTITE[R] BRAND | |
| RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR PACK STANDARD PACKAGE SOLDER CENTER PIN CONSTRUCTION NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL RCA COUPLING STYLE SEALTITE[R] BRAND... | |
| RJ11 TYPE FLAT CABLE, STRANDED WIRE CABLE TYPE 100 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S) | |
| RJ11 TYPE FLAT CABLE, STRANDED WIRE CABLE TYPE 50 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S) | |
| RJ11 TYPE ROUND CABLE, SOLID WIRE CABLE TYPE 100 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S) | |
| RJ11 TYPE ROUND CABLE, SOLID WIRE CABLE TYPE 25 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S) | |
| RJ11 TYPE ROUND CABLE, SOLID WIRE CABLE TYPE 50 STANDARD PACKAGE 4 POSITION(S) GOLD PLATED CONTACT MATERIAL 4 PIN(S) | |
| RJ11, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 6 POSITION(S) GOLD PLATED CONTACT MATERIAL 6 PIN(S) | |
| RJ12 TYPE FLAT CABLE, STRANDED WIRE CABLE TYPE 25 STANDARD PACKAGE 6 POSITION(S) GOLD PLATED CONTACT MATERIAL 6 PIN(S) | |
| RJ45 TYPE ROUND CABLE, SOLID WIRE CABLE TYPE 100 STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S) | |
| RJ45, SNAGLESS TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S) | |
| RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 10 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S) | |
| RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 100 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S) | |
| RJ45, WE/SS STYLE TYPE ROUND/FLAT/OVAL CABLE TYPE SOLID/STRANDED CONFIGURATION 50 PER PACK STANDARD PACKAGE 8 POSITION(S) GOLD PLATED CONTACT MATERIAL 8 PIN(S) | |
| SATELLITE TV TYPE 2 WAY(S) BANDWIDTH 5 TO 2400 MHZ CONNECTOR F-STYLE FEMALE PORTS IMPEDANCE 75 OHM APPLICATION SPLIT SATELLITE AND DIGITAL SIGNALS TO MULTIPLE OUTLETS | |
| SATELLITE TV TYPE 3 WAY(S) BANDWIDTH 5 TO 2400 MHZ CONNECTOR F-STYLE FEMALE PORTS IMPEDANCE 75 OHM APPLICATION SPLIT SATELLITE AND DIGITAL SIGNALS TO MULTIPLE OUTLETS | |
| SATELLITE TV TYPE 4 WAY(S) BANDWIDTH 5 TO 2400 MHZ CONNECTOR F-STYLE FEMALE PORTS IMPEDANCE 75 OHM APPLICATION SPLIT SATELLITE AND DIGITAL SIGNALS TO MULTIPLE OUTLETS | |
| SATELLITE TYPE BANDWIDTH 5 TO 860 MHZ ANTENNA AND 950 TO 2450 MHZ SATELLITE POWER PASS APPLICATION RG6 OR RG6 QUAD | |
| TWIST-ON INSTALLATION RG59 CABLE TYPE STRAIGHT CONFIGURATION 10 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| WEATHERPROOF, F TYPE RG59 CABLE TYPE CABLE TV, INDOOR APPLICATION PALADIN TOOLS[R], SEALTITE[R] BRAND STANDARD PACKAGE 100 PER JAR |