Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30576

Description
STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30576 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30576
Wire Mesh Cable Pulling Grip 30576
STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 36 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 1360 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
  • STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE
  • 36 INCH MESH LENGTH
  • 0.75 INCH MIN. CABLE OUTER DIAMETER
  • 0.99 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 9 INCH L EYE SIZE
  • 1360 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30576
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

PM1003G1- PowerMod ® Extraction Tool - PM1003G1 - Anderson Power Products
Specs
Tool Type Connector Extractor
View Details
2 suppliers
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Universal Mounting Tool for 24mm-36mmCable Glands - 9000025 - Altech Corp.
Specs
Tool Type Crimper
Application / Connector Type Cable Glands
Technology Hand Tools
View Details