Greenlee Textron, Inc. Datasheets for Hole Saws
Hole saws, also referred to as hole cutters, are saw blades with a circular cutting profile. Hole saws are used in a drill and cut out a hole without cutting up the core material. Hole saws often has a centering drill for hole placement.
Hole Saws: Learn more
| Product Name | Notes |
|---|---|
| 1-1/4 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH | |
| 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH | |
| 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK SHAPE CHUCK SIZE 3/8... | |
| 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH | |
| 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE 3/8 INCH | |
| ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2-1/8 INCH DIAMETER 160 RPM (MILD STEEL), 105 RPM (CAST IRON), 210 RPM (BRASS), 240 RPM (ALUMINUM) SPEED RATING NO SUPPLIED... | |
| ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 3-5/8 INCH DIAMETER 95 RPM (MILD STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 140 RPM (ALUMINUM) SPEED RATING NO SUPPLIED... | |
| ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 4-1/8 INCH DIAMETER 80 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING NO SUPPLIED... | |
| CARBIDE TIPPED MATERIAL 3 PIECE(S) (3) CUTTER HEAD, PILOT DRILL, HEX KEY, CASE CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH HOLE SAW SIZE | |
| ELECTRICIAN TYPE BI-METAL MATERIAL 13 PIECE(S) PLASTIC CASE PACKAGING TYPE (10) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2... | |
| ELECTRICIAN TYPE BI-METAL MATERIAL 5 PIECE(S) PLASTIC CASE PACKAGING TYPE (4) HOLE SAW, (1) ARBOR WITH PILOT DRILL CONTENT 3 INCH, 3-5/8 INCH, 4-1/8 INCH, 4-1/2 INCH HOLE SAW SIZE... | |
| ELECTRICIAN TYPE BI-METAL MATERIAL 9 PIECE(S) PLASTIC CASE PACKAGING TYPE (6) HOLE SAW, (3) ARBOR WITH PILOT DRILL CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH, 1-3/4 INCH, 2 INCH, 2-1/2... | |
| ELECTRICIAN, PLUMBERS TYPE BI-METAL MATERIAL 12 PIECE(S) PLASTIC CASE PACKAGING TYPE (9) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-3/8... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 1-7/32 INCH DIAMETER 8 GAUGE CUTTING DEPTH YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR CHUCK SIZE 3/8... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM) SPEED RATING... | |
| FERROUS METAL, NON-FERROUS METAL CUT MATERIAL TUNGSTEN CARBIDE TIPPED BLADE MATERIAL 7/8 INCH DIAMETER 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING... | |
| HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE... | |
| HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE... | |
| HIGH SPEED STEEL MATERIAL 1-1/4 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE PILOT DRILL... | |
| HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 1/4 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL STRAIGHT WITH 3 FLAT SHANK... | |
| HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE... | |
| HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE CHUCK SIZE... | |
| HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 1-3/16 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE PILOT DRILL... | |
| INDUSTRIAL, MAINTENANCE TYPE BI-METAL MATERIAL 19 PIECE(S) PLASTIC CASE PACKAGING TYPE (16) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1 INCH, 1-1/8... | |
| LARGE TYPE HIGH SPEED STEEL MATERIAL 1-3/8 INCH MIN. HOLE SAW SIZE 2-1/2 INCH MAX. HOLE SAW SIZE YES SUPPLIED WITH PILOT DRILL CHUCK SIZE 1/2 INCH INCLUDES PILOT DRILL... | |
| PLUMBERS TYPE BI-METAL MATERIAL 9 PIECE(S) PLASTIC CASE PACKAGING TYPE (6) HOLE SAW, (2) ARBOR WITH PILOT DRILL, (1) PILOT DRILL CONTENT 3/4 INCH, 7/8 INCH, 1-1/8 INCH, 1-1/2 INCH,... | |
| QUICK CHANGE TYPE 2-3/8 INCH MIN. HOLE SAW SIZE 3 INCH MAX. HOLE SAW SIZE 1/2 INCH SHANK SIZE KWIK CHANGE[TM] BRAND SHANK MATERIAL CARBIDE | |
| QUICK CHANGE TYPE 5-1/2 INCH L ARBOR SIZE HOLE SAW, ARBOR, PILOT DRILL CONTENT USED ON 1/2 INCH THROUGH 2 INCH CONDUIT | |
| QUICK CHANGE TYPE 5/8 INCH MIN. HOLE SAW SIZE 2-1/4 INCH MAX. HOLE SAW SIZE 3/8 INCH SHANK SIZE SHANK MATERIAL CARBIDE | |
| QUICK CHANGE TYPE CARBIDE TIPPED MATERIAL 3 PIECE(S) (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH HOLE SAW SIZE CHUCK... | |
| QUICK CHANGE TYPE CARBIDE TIPPED MATERIAL 5 PIECE(S) PLASTIC CASE PACKAGING TYPE (3) CUTTER HEAD, ARBOR, HEX KEY, CASE, SET SCREW, EJECTOR SPRING CONTENT 7/8 INCH, 1-1/8 INCH, 1-3/8 INCH,... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS), 345 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/4 INCH DIAMETER 275 RPM (MILD STEEL), 180 RPM (CAST IRON), 360 RPM (BRASS), 410 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/16 INCH DIAMETER 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS), 360 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-7/32 INCH DIAMETER KWIK CHANGE[TM] BRAND CHUCK SIZE 3/8 INCH | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3 INCH DIAMETER 115 RPM (MILD STEEL), 75 RPM (CAST IRON), 150 RPM (BRASS), 170 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS), 690 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 7/8 INCH DIAMETER 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM)... | |
| QUICK CHANGE TYPE HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 2 INCH MAX. HOLE SAW SIZE 5/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK... | |
| QUICK CHANGE TYPE HIGH SPEED STEEL MATERIAL 9/16 INCH MIN. HOLE SAW SIZE 6 INCH MAX. HOLE SAW SIZE 7/16 INCH SHANK SIZE YES SUPPLIED WITH PILOT DRILL HEX SHANK... | |
| RECESSED LIGHT TYPE ABRASIVE, NON-METALLIC CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 TO 7 INCH DIAMETER QUICK CUTTER[TM] BRAND CHUCK SIZE 3/8 INCH APPLICATION CORDLESS DRILL | |
| RECESSED LIGHT TYPE NON-METAL CUT MATERIAL STEEL BLADE MATERIAL 6-3/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE | |
| RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 4-3/8 INCH DIAMETER 80 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING 7/8 INCH... | |
| RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 6-5/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE | |
| RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 6-7/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE | |
| SMALL TYPE HSS MATERIAL 7/8 INCH MIN. HOLE SAW SIZE 1-7/32 INCH MAX. HOLE SAW SIZE YES SUPPLIED WITH PILOT DRILL | |
| STEEL TEETH BLADE MATERIAL 5-3/8 INCH DIAMETER NO SUPPLIED WITH ARBOR APPLICATION CUT LARGE DIAMETER HOLES FOR RECESSED LIGHTING FIXTURE | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-3/4 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-3/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 1-7/32 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR PIPE... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 2 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HIGH SPEED STEEL BLADE MATERIAL 2-1/2 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HSS BLADE MATERIAL 1-1/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450... | |
| ULTRA TYPE FERROUS METAL CUT MATERIAL HSS BLADE MATERIAL 7/8 INCH DIAMETER PRECISION GROUND TEETH, MACHINED BODY PROCESS 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585... | |
| ULTRA TYPE HSS MATERIAL 13 PIECE(S) PLASTIC CASE PACKAGING TYPE (7) HOLE SAW, (2) SMALL ARBOR WITH PILOT DRILL, (1) LARGE ARBOR WITH PILOT DRILL, (1) SMALL PILOT DRILL, (1)... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 11/16 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-9/16 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/4 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/4 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 5 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE 4-1/8 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 5-1/2 INCH DIAMETER 1-5/8 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS), 395 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS), 375 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS), 255 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS), 205 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 4-1/2 INCH DIAMETER 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 105 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 7/8 INCH DIAMETER 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/2 INCH DIAMETER 230 RPM (MILD STEEL), 150 RPM (CAST IRON), 300 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/4 INCH DIAMETER 275 RPM (MILD STEEL), 180 RPM (CAST IRON), 360 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER 195 RPM (MILD STEEL), 130 RPM (CAST IRON), 260 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/8 INCH DIAMETER 250 RPM (MILD STEEL), 165 RPM (CAST IRON), 330 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-5/16 INCH DIAMETER 260 RPM (MILD STEEL), 175 RPM (CAST IRON), 345 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-5/8 INCH DIAMETER 210 RPM (MILD STEEL), 140 RPM (CAST IRON), 280 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/16 INCH DIAMETER 240 RPM (MILD STEEL), 160 RPM (CAST IRON), 315 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-7/8 INCH DIAMETER 180 RPM (MILD STEEL), 120 RPM (CAST IRON), 240 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 13/16 INCH DIAMETER 425 RPM (MILD STEEL), 280 RPM (CAST IRON), 560 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2 INCH DIAMETER 170 RPM (MILD STEEL), 115 RPM (CAST IRON), 230 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/2 INCH DIAMETER 135 RPM (MILD STEEL), 90 RPM (CAST IRON), 180 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/4 INCH DIAMETER 150 RPM (MILD STEEL), 100 RPM (CAST IRON), 200 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/8 INCH DIAMETER 160 RPM (MILD STEEL), 105 RPM (CAST IRON), 210 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/4 INCH DIAMETER 125 RPM (MILD STEEL), 80 RPM (CAST IRON), 160 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-3/8 INCH DIAMETER 140 RPM (MILD STEEL), 95 RPM (CAST IRON), 190 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-5/8 INCH DIAMETER 130 RPM (MILD STEEL), 85 RPM (CAST IRON), 170 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-7/8 INCH DIAMETER 120 RPM (MILD STEEL), 80 RPM (CAST IRON), 160 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER 115 RPM (MILD STEEL), 75 RPM (CAST IRON), 150 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-1/2 INCH DIAMETER 95 RPM (MILD STEEL), 65 RPM (CAST IRON), 130 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-1/4 INCH DIAMETER 105 RPM (MILD STEEL), 70 RPM (CAST IRON), 140 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/4 INCH DIAMETER 90 RPM (MILD STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3-5/8 INCH DIAMETER 95 RPM (MILD STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 3/4 INCH DIAMETER 460 RPM (MILD STEEL), 300 RPM (CAST IRON), 600 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4 INCH DIAMETER 85 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/4 INCH DIAMETER 80 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/8 INCH DIAMETER 80 RPM (MILD STEEL), 55 RPM (CAST IRON), 110 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 95 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/8 INCH DIAMETER 80 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5 INCH DIAMETER 65 RPM (MILD STEEL), 45 RPM (CAST IRON), 90 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5-1/2 INCH DIAMETER 60 RPM (MILD STEEL), 35 RPM (CAST IRON), 85 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 5/8 INCH DIAMETER 550 RPM (MILD STEEL), 365 RPM (CAST IRON), 730 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 6 INCH DIAMETER 55 RPM (MILD STEEL), 35 RPM (CAST IRON), 75 RPM (BRASS),... | |
| VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS),... |