Greenlee Textron, Inc. Cable Puller/Feeder Machine 6801

Description
11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE 60 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING UT8 CABLE PULLER 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 7/8 INCH DIA ROPE SIZE ULTRA TUGGER[R] BRAND INCLUDES STANDARD FORCE GAUGE AND CONDUIT CHAIN MOUNT
Datasheet
Description
11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE 60 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING UT8 CABLE PULLER 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 7/8 INCH DIA ROPE SIZE ULTRA TUGGER[R] BRAND INCLUDES STANDARD FORCE GAUGE AND CONDUIT CHAIN MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Puller/Feeder Machine - 6801 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Puller/Feeder Machine
6801
Cable Puller/Feeder Machine 6801
11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE 60 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING UT8 CABLE PULLER 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 7/8 INCH DIA ROPE SIZE ULTRA TUGGER[R] BRAND INCLUDES STANDARD FORCE GAUGE AND CONDUIT CHAIN MOUNT
  • 11.5 INCH L X 26 INCH W X 6.75 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • UT8 CABLE PULLER
  • 6 FT/MIN SPEED RATING
  • 1-1/2 HP MOTOR POWER RATING
  • DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE
  • 7/8 INCH DIA ROPE SIZE
  • ULTRA TUGGER[R] BRAND
  • INCLUDES STANDARD FORCE GAUGE AND CONDUIT CHAIN MOUNT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 6801
Product Name Cable Puller/Feeder Machine
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

1304G28 Crimp Locator for 1387G2 Pneumatic Tool - 1304G28 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Stripping tool - 206-1129 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers