Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK06FTL11

Description
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
Datasheet
Description
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK06FTL11 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK06FTL11
Battery Operated Hydraulic Crimping Tool EK06FTL11
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
  • 14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE
  • 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE
  • 6.2 TON CRIMPING FORCE
  • LUG, SPLICE TERMINAL/SPLICE TYPE
  • DIELESS DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 120 V, 1 HR BATTERY CHARGER TYPE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK06FTL11
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G4 Crimp Locator for 1387G2 Pneumatic Tool - 1304G4 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimpers, Applicators, Presses - 2946-206-1204-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers