Greenlee Textron, Inc. Datasheets for Distance Meters
Measuring tools are used to measure the distance between two locations or objects.
Distance Meters: Learn more
| Product Name | Notes |
|---|---|
| HIGH-STRENGTH POLYARAMID MATERIAL 3000 FT 1/2 INCH CONDUIT MEASUREMENT APPLICATION 2500 LB TENSILE STRENGTH YES DISPENSER INCLUDED 406 USED ON DISPENSER | |
| HIGH-STRENGTH POLYARAMID MATERIAL 3000 FT 1/4 INCH CONDUIT MEASUREMENT APPLICATION 1250 LB TENSILE STRENGTH YES DISPENSER INCLUDED 406 USED ON DISPENSER | |
| HIGH-STRENGTH POLYARAMID MATERIAL 3000 FT 3/8 INCH CONDUIT MEASUREMENT APPLICATION 1800 LB TENSILE STRENGTH YES DISPENSER INCLUDED 406 USED ON DISPENSER | |
| HIGH-STRENGTH POLYESTER MATERIAL 3000 FT 1/2 INCH MEASURE/PULLING APPLICATION 1250 LB TENSILE STRENGTH NO DISPENSER INCLUDED | |
| HIGH-STRENGTH POLYESTER MATERIAL 3000 FT 3/4 INCH MEASURE/PULLING APPLICATION 2500 LB TENSILE STRENGTH NO DISPENSER INCLUDED | |
| HIGH-STRENGTH POLYESTER MATERIAL 3000 FT 5/8 INCH MEASURE/PULLING APPLICATION 1800 LB TENSILE STRENGTH NO DISPENSER INCLUDED | |
| WATER PROOF POLYESTER MATERIAL 3000 FT 3/16 INCH CONDUIT MEASUREMENT APPLICATION 170 LB TENSILE STRENGTH YES DISPENSER INCLUDED 434 USED ON DISPENSER |