EXTRA SHORT TYPE
1-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 13-1/2 INCH
WIRE SIZE 2/0 AWG
WIRE GRIP RANGE 2/0 TO 4/0 AWG
CABLE MATERIAL COPPER/ALUMINUM
Greenlee Textron, Inc.
Done
Datasheet
Description
EXTRA SHORT TYPE
1-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 13-1/2 INCH
WIRE SIZE 2/0 AWG
WIRE GRIP RANGE 2/0 TO 4/0 AWG
CABLE MATERIAL COPPER/ALUMINUM
EXTRA SHORT TYPE
1-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 13-1/2 INCH
WIRE SIZE 2/0 AWG
WIRE GRIP RANGE 2/0 TO 4/0 AWG
CABLE MATERIAL COPPER/ALUMINUM