Greenlee Textron, Inc. Datasheets for Pliers
Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more
| Product Name | Notes |
|---|---|
| From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® | |
| HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH... | |
| HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED... | |
| HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH... | |
| HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED... | |
| HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, CRIMPING APPLICATION FORGED PROCESS DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP... | |
| HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, CRIMPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE... | |
| HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, FISH TAPE PULLING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI... | |
| HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING, LOOPING APPLICATION FORGED PROCESS 12 AWG (WIRE STRIPPING) CAPACITY DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD... | |
| INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 10-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, PUMPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V... | |
| INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 8-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR DIAGONAL JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING... | |
| INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR LONG NOSE JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE... | |
| INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9.5 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR SIDE CUT JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE... | |
| RETAINING RING TYPE | |
| VANADIUM STEEL MATERIAL CHROME FINISH 10 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2 INCH CAPACITY RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 10 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2 INCH CAPACITY VINYL HANDLE MATERIAL RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 12 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2-1/4 INCH CAPACITY RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 12 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 2-1/4 INCH CAPACITY VINYL HANDLE MATERIAL RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 16 INCH OVERALL LENGTH GRIPPING APPLICATION PRECISION MACHINED, HARDENED PROCESS 4-1/4 INCH CAPACITY VINYL HANDLE MATERIAL RIGHT ANGLE NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 5-1/2 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MINI MOLDED GRIP GRIP LENGTH 5 INCH | |
| VANADIUM STEEL MATERIAL CHROME FINISH 6-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 6 INCH | |
| VANADIUM STEEL MATERIAL CHROME FINISH 6-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 6-5/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 7 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 7 INCH | |
| VANADIUM STEEL MATERIAL CHROME FINISH 7-1/8 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS VINYL HANDLE MATERIAL SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ANGLED, DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH | |
| VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP LENGTH 8 INCH | |
| VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL ANGLED, DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 8-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAGONAL JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE MOLDED GRIP GRIP... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS 12 AWG (WIRE STRIPPING) CAPACITY SERRATED, LONG NOSE JAW TYPE APPLICABLE STANDARD... | |
| VANADIUM STEEL MATERIAL CHROME FINISH 8-9/16 INCH OVERALL LENGTH CUTTING, GRIPPING, STRIPPING APPLICATION FORGED, HARDENED CUTTING EDGE PROCESS 12 AWG (WIRE STRIPPING) CAPACITY VINYL HANDLE MATERIAL SERRATED, LONG NOSE JAW... |