Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK1240L11

Description
16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND OPENING SIZE 1.65 INCH
Datasheet
Description
16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND OPENING SIZE 1.65 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK1240L11 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK1240L11
Battery Operated Hydraulic Crimping Tool EK1240L11
16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND OPENING SIZE 1.65 INCH
  • 16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE
  • 8 AWG TO 750 KCMIL CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE
  • U-DIE DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 120 V BATTERY CHARGER TYPE
  • 90 CRIMPS PER CHARGE
  • GATOR[R] BRAND
  • OPENING SIZE 1.65 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK1240L11
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G35 Crimp Locator for 1387G2 Pneumatic Tool - 1304G35 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Crimpers, Applicators, Presses - 2946-206-1204-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details