Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK628L230

Description
18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE W-DIE, KD6 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC 30 MIN BATTERY CHARGER TYPE 150 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE W-DIE, KD6 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC 30 MIN BATTERY CHARGER TYPE 150 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK628L230 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK628L230
Battery Operated Hydraulic Crimping Tool EK628L230
18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE W-DIE, KD6 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC 30 MIN BATTERY CHARGER TYPE 150 CRIMPS PER CHARGE GATOR[R] BRAND
  • 18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE
  • 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 1.5 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE
  • W-DIE, KD6 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 230 VAC 30 MIN BATTERY CHARGER TYPE
  • 150 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK628L230
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 1920-CRIMPIT05Z-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
TP0001- Pneumatic Crimp Tool - TP0001 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers