Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip GG250-350XS

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - GG250-350XS - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
GG250-350XS
Wire Mesh Cable Pulling Grip GG250-350XS
EXTRA SHORT TYPE 2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR[R] BRAND CABLE MATERIAL COPPER/ALUMINUM OVERALL LENGTH 13-1/2 INCH WIRE SIZE 250 KCMIL WIRE GRIP RANGE 250 TO 350 KCMIL
  • EXTRA SHORT TYPE
  • 2 INCH MIN. CABLE OUTER DIAMETER
  • CABLE PULLING APPLICATION
  • 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
  • ROTATING EYE TYPE
  • GATOR[R] BRAND
  • CABLE MATERIAL COPPER/ALUMINUM
  • OVERALL LENGTH 13-1/2 INCH
  • WIRE SIZE 250 KCMIL
  • WIRE GRIP RANGE 250 TO 350 KCMIL
Supplier's Site Datasheet
Wire Mesh Cable Pulling Grip - GG250-350XS - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
GG250-350XS
Wire Mesh Cable Pulling Grip GG250-350XS
EXTRA SHORT TYPE 2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR[R] BRAND CABLE MATERIAL COPPER/ALUMINUM OVERALL LENGTH 13-1/2 INCH WIRE SIZE 250 KCMIL WIRE GRIP RANGE 250 TO 350 KCMIL
  • EXTRA SHORT TYPE
  • 2 INCH MIN. CABLE OUTER DIAMETER
  • CABLE PULLING APPLICATION
  • 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
  • ROTATING EYE TYPE
  • GATOR[R] BRAND
  • CABLE MATERIAL COPPER/ALUMINUM
  • OVERALL LENGTH 13-1/2 INCH
  • WIRE SIZE 250 KCMIL
  • WIRE GRIP RANGE 250 TO 350 KCMIL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number GG250-350XS
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

 - 3822847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details
Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Hand Crimp Tool - ZA1-920 - Harwin Plc
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona Tooling

View Details