Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK1550L230

Description
19-5/8 INCH L X 15 INCH H SIZE 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 15 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE PH4/P14 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC 1 HR BATTERY CHARGER TYPE 50 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
19-5/8 INCH L X 15 INCH H SIZE 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 15 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE PH4/P14 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC 1 HR BATTERY CHARGER TYPE 50 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK1550L230 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK1550L230
Battery Operated Hydraulic Crimping Tool EK1550L230
19-5/8 INCH L X 15 INCH H SIZE 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 15 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE PH4/P14 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 VAC 1 HR BATTERY CHARGER TYPE 50 CRIMPS PER CHARGE GATOR[R] BRAND
  • 19-5/8 INCH L X 15 INCH H SIZE
  • 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 15 TON CRIMPING FORCE
  • COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE
  • PH4/P14 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 230 VAC 1 HR BATTERY CHARGER TYPE
  • 50 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK1550L230
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G4 Crimp Locator for 1387G2 Pneumatic Tool - 1304G4 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1481 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers