Greenlee Textron, Inc. Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the electrical industry as well. Over 20... | |
| Wire and cable termination tools are ul and cul certified with seven major brands of lugs and splices. choose from smart features such as intellicrimp™ and autostop on gator® brand... | |
| 10 TO 6 AWG CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE HANDLE COLOR WIRE FERRULE TERMINAL/SPLICE TYPE MATERIAL DURABLE STEEL 1600 MODEL | |
| 12.75 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 1.5 TON CRIMPING... | |
| 13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL... | |
| 1300/8000 SERIES CRIMPING TOOL USED ON | |
| 14 INCH L X 2.87 INCH W X 14 INCH H SIZE 6 AWG TO 500 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY... | |
| 14.5 INCH L X 2.87 INCH W X 12.03 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY... | |
| 14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US)... | |
| 15 INCH L X 3 INCH W X 5-3/8 INCH H SIZE 8 AWG TO 1500 KCMIL (COPPER), 8 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US)... | |
| 15-3/4 INCH L SIZE 477 KCMIL (ACSR, TENSION FITTING), 1033 KCMIL (ACSR, TERMINAL) CABLE SIZE UL (CANADA AND US) APPROVAL 12 V 2 AH BATTERY TYPE YES DIE INCLUDED ROTATABLE... | |
| 15.75 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION... | |
| 16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 1033 KCMIL (ACSR TERMINAL), 477 KCMIL (ACSR TENSION FITTING) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V... | |
| 16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY... | |
| 16.5 INCH L SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG... | |
| 16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US)... | |
| 16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 600 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US)... | |
| 18 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE BLACK OXIDE BLADE MATERIAL #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI,... | |
| 18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US)... | |
| 19-5/8 INCH L X 15 INCH H SIZE 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3... | |
| 20 TO 10 AWG (SOLID/STRANDED) CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE, BLACK HANDLE COLOR INTERCHANGEABLE DIE DIE INCLUDED WIRE FERRULE TERMINAL/SPLICE TYPE CRIMPING RANGE 20 TO 10 AWG HANDLE TYPE... | |
| 20 TO 12 AWG (SOLID/STRANDED) CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE DIE INCLUDED WIRE FERRULE TERMINAL/SPLICE TYPE CRIMPING RANGE 20 TO 12 AWG CRIMPING SHAPE TRAPEZOIDAL... | |
| 20 TO 12 AWG CABLE SIZE DUAL-DUROMETER, CUSHION GRIP HANDLE TYPE D-SUB 4-INDENT TERMINAL/SPLICE TYPE PROGRIP[TM] BRAND | |
| 24-1/4 INCH 8 AWG TO 750 KCMIL (COPPER) CABLE SIZE PVC GRIP HANDLE TYPE UL (CANADA AND US), CUL APPROVAL FIBERGLASS HANDLE MATERIAL GREEN, BLACK HANDLE COLOR 24000 LB CRIMPING... | |
| 25-3/8 INCH SOLID GRIP HANDLE TYPE FIBERGLASS HANDLE MATERIAL GREEN HANDLE COLOR D AND O DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE OVERHEAD SERVICE ENTRANCE CONNECTOR, OVERHEAD SPLICE/TAP TERMINAL/SPLICE... | |
| 25-3/8 INCH SOLID GRIP HANDLE TYPE FIBERGLASS HANDLE MATERIAL GREEN HANDLE COLOR D3 DIE, BG/O DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE OVERHEAD SERVICE ENTRANCE CONNECTOR/SPLICE/TAP TERMINAL/SPLICE TYPE | |
| 25-3/8 INCH SOLID GRIP HANDLE TYPE FIBERGLASS HANDLE MATERIAL GREEN HANDLE COLOR D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE OVERHEAD SERVICE ENTRANCE CONNECTOR/SPLICE/TAP TERMINAL/SPLICE TYPE | |
| 25-3/8 INCH SOLID GRIP HANDLE TYPE FIBERGLASS HANDLE MATERIAL GREEN HANDLE COLOR O AND 5/8 INCH DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE OVERHEAD SERVICE ENTRANCE CONNECTOR, OVERHEAD SPLICE/TAP... | |
| 25.5 INCH 3/0 AWG TO 400 KCMIL (COPPER) CABLE SIZE UL (CANADA AND US), CSA APPROVAL GREEN HANDLE COLOR COLOR CODED HEXAGONAL ROTATING DIE DIE INCLUDED COPPER CONNECTOR TERMINAL/SPLICE TYPE... | |
| 25.5 INCH 8 TO 4/0 AWG (COPPER) CABLE SIZE UL (CANADA AND US), CUL APPROVAL GREEN HANDLE COLOR COLOR CODED HEXAGONAL ROTATING DIE DIE INCLUDED COPPER CONNECTOR TERMINAL/SPLICE TYPE K... | |
| 26 TO 20 AWG CABLE SIZE DUAL-DUROMETER, CUSHION GRIP HANDLE TYPE D-SUB 4-INDENT TERMINAL/SPLICE TYPE PROGRIP[TM] BRAND | |
| 26 TO 20 AWG CABLE SIZE DUAL-DUROMETER, CUSHION GRIP HANDLE TYPE D-SUB 8-INDENT TERMINAL/SPLICE TYPE PROGRIP[TM] BRAND | |
| 4-TON EK410L CRIMPING TOOL, SERVICE ENTRANCE CONNECTOR USED ON UL, CUL APPROVAL | |
| 6.9 INCH 26 TO 13 AWG CABLE SIZE GREEN HANDLE COLOR WIRE FERRULE TERMINAL/SPLICE TYPE CRIMPING SHAPE TRAPEZOIDAL INCLUDES CUTTER, REPLACEABLE STRIPPER BLADE SET APPLICATION WIRE FERRULES | |
| 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON... | |
| 7-1/2 INCH 10 AWG SOLID, 12 AWG STRANDED MIN. WIRE SIZE 18 AWG (SOLID), 20 AWG (STRANDED) MAX. WIRE SIZE CUSHION GRIP HANDLE TYPE STAINLESS STEEL BLADE MATERIAL VINYL HANDLE... | |
| 9-1/2 INCH 22 AWG (INSULATED/NON-INSUL ATED CRIMP) MIN. WIRE SIZE 10 AWG (INSULATED/NON-INSUL ATED CRIMP) MAX. WIRE SIZE STANDARD DIPPED GRIP HANDLE TYPE FORGED STEEL BLADE MATERIAL BLACK HANDLE COLOR... | |
| 9.93 INCH L X 2.5 INCH W X 3.6 INCH D SIZE 10.8 V LITHIUM-ION BATTERY TYPE 1.53 TON CRIMPING FORCE PLASTIC (INCLUDED) CARRYING CASE TYPE 110 V, 40 MIN... | |
| ADJUSTABLE, UNIVERSAL TYPE RCA, BNC, FEMALE COMPRESSION CONNECTOR TERMINAL/SPLICE TYPE | |
| ALL-IN-ONE TYPE BLUE HANDLE COLOR DATASHARK[R] BRAND CABLE TYPE RJ45 COMPUTER AND RJ11/RJ12 PHONE CONNECTOR, CAT 5/CAT 5E/FLAT SATIN PHONE CABLE | |
| ALL-IN-ONE TYPE SEALTITE[R] PRO BRAND | |
| ALL-IN-ONE TYPE USED ON RJ45, RJ11 | |
| ALL-IN-ONE, ADVANCED RATCHET TYPE 8.07 INCH 28 TO 24 AWG CABLE SIZE HEAD MATERIAL DIE-CAST ALUMINUM | |
| ALL-IN-ONE, BUILT-IN SAFETY RATCHET RELEASE TYPE 8.07 INCH 28 TO 24 AWG CABLE SIZE EMBEDDED HANDLE TYPE RUBBER HANDLE MATERIAL RJ22, RJ11/RJ12, RJ45 CONNECTOR TERMINAL/SPLICE TYPE APPLICATION CRIMPING 4-POSITION RJ22... | |
| ALL-IN-ONE, BUILT-IN SAFETY RATCHET RELEASE TYPE 8.07 INCH 28 TO 24 AWG CABLE SIZE EMBEDDED HANDLE TYPE RUBBER HANDLE MATERIAL RJ22, RJ11/RJ12, RJ45 CONNECTOR TERMINAL/SPLICE TYPE APPLICATION FOR CRIMPING 4-POSITION... | |
| ALUMINUM MATERIAL 4-TON EK410 CRIMPING TOOL USED ON 6 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GRAY | |
| ALUMINUM MATERIAL 4-TON EK410L CRIMPING TOOL USED ON 1 AWG WIRE SIZE UL (CANADA AND US) APPROVAL ALUMINUM LUG, SPLICE CONNECTOR TYPE COLOR GOLD | |
| ALUMINUM MATERIAL 4-TON EK410L CRIMPING TOOL USED ON 1/0 AWG WIRE SIZE UL (CANADA AND US) APPROVAL ALUMINUM LUG, SPLICE CONNECTOR TYPE COLOR TAN | |
| ALUMINUM MATERIAL 4-TON EK410L CRIMPING TOOL USED ON 2 AWG WIRE SIZE UL (CANADA AND US) APPROVAL ALUMINUM LUG, SPLICE CONNECTOR TYPE COLOR PINK | |
| ALUMINUM MATERIAL 4-TON EK410L CRIMPING TOOL USED ON 2/0 AWG WIRE SIZE UL (CANADA AND US) APPROVAL ALUMINUM LUG, SPLICE CONNECTOR TYPE COLOR OLIVE | |
| ALUMINUM MATERIAL 4-TON EK410L CRIMPING TOOL USED ON 4 AWG WIRE SIZE UL (CANADA AND US) APPROVAL ALUMINUM LUG, SPLICE CONNECTOR TYPE COLOR GREEN | |
| ALUMINUM MATERIAL 4-TON EK410L CRIMPING TOOL USED ON 8 AWG WIRE SIZE UL (CANADA AND US) APPROVAL ALUMINUM LUG, SPLICE CONNECTOR TYPE COLOR BLUE | |
| ALUMINUM MATERIAL 4-TON EK410L CRIMPING TOOL USED ON 8 TO 2/0 AWG WIRE SIZE UL (CANADA AND US) APPROVAL ALUMINUM LUG, SPLICE CONNECTOR TYPE | |
| ALUMINUM MATERIAL EK628L/ECCXL/EK622L CRIMPING TOOL USED ON 8 AWG TO 350 KCMIL (ALUMINUM) WIRE SIZE UL (CANADA AND US) APPROVAL ALUMINUM/COPPER LUG/SPLICE CONNECTOR TYPE | |
| AUTOMATIC ADJUSTABLE, FULL CYCLE RATCHET TYPE 6.9 INCH 25 TO 10 AWG CABLE SIZE GREEN HANDLE COLOR WIRE FERRULE TERMINAL/SPLICE TYPE CRIMPING SHAPE SQUARE | |
| AUTOMATIC ADJUSTABLE, FULL CYCLE RATCHET TYPE 8.4 INCH 26 TO 10 AWG (SINGLE), 20 TO 13 AWG (TWIN) CABLE SIZE GREEN HANDLE COLOR SINGLE/TWIN WIRE FERRULE TERMINAL/SPLICE TYPE CRIMPING SHAPE... | |
| AUTOMATIC ADJUSTABLE, FULL CYCLE RATCHET TYPE 8.9 INCH 10 TO 6 AWG (SINGLE), 11 TO 10 AWG (TWIN) CABLE SIZE GREEN HANDLE COLOR SINGLE/TWIN WIRE FERRULE TERMINAL/SPLICE TYPE CRIMPING SHAPE... | |
| BUTTON SPLICE TYPE 26 AWG (COPPER) MIN. WIRE SIZE 19 AWG (COPPER) MAX. WIRE SIZE NON-SLIP HANDLE TYPE BLACK HANDLE COLOR | |
| CLAMSHELL TYPE USED ON ECON RJ45/RJ11 CLAMSHELL | |
| COMPRESSION TYPE F/RCA/BNC CABLE TYPE | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 1 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR GREEN 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 1/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR PINK 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 2 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR BROWN 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 2/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR BLACK 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 250 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR YELLOW 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 3/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR ORANGE 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 300 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR WHITE 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 350 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR RED 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 4 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR GRAY 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 4/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR PURPLE 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 400 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR BLUE 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 500 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR BROWN 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 6 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR BLUE 22 MODEL | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 600 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR GREEN APPLICATION CRIMPING COLOR-CODED COPPER LUGS AND SPLICES 22 MODEL... | |
| COPPER MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 8 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR RED 22 MODEL | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 1 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR GREEN | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 1/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR PINK | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 2 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR BROWN | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 2/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR BLACK | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 250 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR YELLOW | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 3/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR ORANGE | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 300 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR WHITE | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 4 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR GRAY | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 4/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR PURPLE | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 6 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR BLUE | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 8 AWG TO 300 KCMIL (COPPER) WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE | |
| COPPER MATERIAL EK410L CRIMPING TOOL USED ON 8 AWG WIRE SIZE UL, CUL APPROVAL COPPER LUG/SPLICE CONNECTOR TYPE COLOR RED | |
| COPPER MATERIAL EK628L/ECCXL/EK622L CRIMPING TOOL USED ON 8 AWG TO 600 KCMIL (COPPER) WIRE SIZE UL (CANADA AND US) APPROVAL ALUMINUM/COPPER LUG/SPLICE CONNECTOR TYPE | |
| DATASHARK TYPE RG58, RG59, RG62 CABLE TYPE | |
| F-TYPE TYPE 28 TO 20 AWG (SOLID/STRANDED) CABLE SIZE ERGONOMIC HANDLE TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE DIE INCLUDED WIRE FERRULE TERMINAL/SPLICE TYPE HANDLE TYPE ERGONOMIC CRIMPING RANGE 28 TO... | |
| FULL CYCLE MECHANISM TYPE 25.5 INCH 8 TO 4/0 AWG (COPPER) CABLE SIZE UL (CANADA AND US), CUL APPROVAL GREEN HANDLE COLOR COLOR CODED HEXAGONAL ROTATING DIE DIE INCLUDED COPPER... | |
| FULL CYCLE RATCHET TYPE 10 INCH 8 TO 1 AWG (COPPER) CABLE SIZE WIDE GRIP, INSULATED HANDLE TYPE UL (CANADA AND US) APPROVAL GREEN HANDLE COLOR | |
| FULL CYCLE RATCHET TYPE 12.8 INCH 22 TO 6 AWG CABLE SIZE GREEN HANDLE COLOR NON-INSULATED TERMINAL TERMINAL/SPLICE TYPE KWIK CYCLE[R] BRAND | |
| FULL CYCLE RATCHET TYPE 13.2 INCH 1/0 TO 3/0 AWG CABLE SIZE GREEN HANDLE COLOR WIRE FERRULE TERMINAL/SPLICE TYPE CRIMPING SHAPE TRAPEZOIDAL | |
| FULL CYCLE RATCHET TYPE 13.2 INCH 7 TO 1/0 AWG (SINGLE), 11 TO 5 AWG (TWIN) CABLE SIZE GREEN HANDLE COLOR SINGLE/TWIN WIRE FERRULE TERMINAL/SPLICE TYPE CRIMPING SHAPE TRAPEZOIDAL | |
| FULL CYCLE RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED SLIDE ON CONNECTOR... | |
| FULL CYCLE RATCHET TYPE 22 TO 10 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR COLOR CODED NEST DIE, INTERCHANGEABLE DIE SET DIE INCLUDED SPADE LUG, BUTT SPLICE,... | |
| FULL CYCLE RATCHET TYPE 22 TO 8 AWG CABLE SIZE ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR NON-INSULATED SPLICE/TERMINAL TERMINAL/SPLICE TYPE KWIK CYCLE[R] BRAND DIE MATERIAL HARDENED HEAT TREATED TOOL... | |
| FULL CYCLE RATCHET TYPE 9 INCH ERGONOMIC HANDLE TYPE GREEN, BLACK HANDLE COLOR 9 INCH INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED/NON-INSULA TED TERMINAL TERMINAL/SPLICE TYPE KWIK CYCLE[R] BRAND DIE MATERIAL... | |
| FULL CYCLE RATCHET, MANUAL TYPE | |
| FULL CYCLE TYPE 9 INCH 22 TO 10 AWG, 26 TO 8 AWG CABLE SIZE CUSHION GRIP HANDLE TYPE YES DIE INCLUDED INSULATED/NON-INSULA TED TERMINALS, WIRE FERRULES, SPLICES TERMINAL/SPLICE TYPE... | |
| FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED AND NON-INSULATED WIRE FERRULES TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE... | |
| FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22... | |
| FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL NON-INSULATED TERMINAL, NARROW LUG, POWER CONTACT, F-TYPE CONNECTOR TERMINAL/SPLICE... | |
| FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED AND NON-INSULATED WIRE FERRULES TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE... | |
| FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22... | |
| FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL NON-INSULATED TERMINAL, NARROW LUG, POWER CONTACT, F-TYPE CONNECTOR TERMINAL/SPLICE... | |
| FULLY CYCLE RATCHET TYPE 22 TO 12 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22... | |
| FULLY CYCLE RATCHET TYPE 22 TO 12 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22... | |
| FULLY CYCLE RATCHET TYPE 22 TO 14 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL NON-INSULATED TERMINAL, NARROW LUG, POWER CONTACT, F-TYPE CONNECTOR TERMINAL/SPLICE... | |
| FULLY CYCLE RATCHET TYPE 22 TO 8 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED NON-INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 18... | |
| FULLY CYCLE RATCHET TYPE 22 TO 8 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED NON-INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22... | |
| FULLY CYCLE RATCHET TYPE 26 TO 14 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 26... | |
| FULLY CYCLE RATCHET TYPE 26 TO 14 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 26... | |
| FULLY CYCLE RATCHET TYPE 28 TO 20 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL D-SUB CONTACT PINS RS232 CABLE, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE... | |
| FULLY CYCLE RATCHET TYPE 28 TO 20 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL D-SUB CONTACT PINS RS232 CABLE, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED BELDEN 1855A/1865A/1505A/15 05F/1694A/1694F/179D T CABLE, HDTV BNC/TNC TRUE 75 OHM CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.178... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG174/RG179, SMALL CABLE, BNC/TNC CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.178 INCH, 0.128 INCH, 0.068 INCH HEX... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG174/RG59/RG62, MINI-COAXIAL 75 OHM CABLE, HDTV SMA, TRUE 75 OHM BNC/TNC, MINI-UHF CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG58, MINI-59, RG174, SMALL COAXIAL CABLE, SMA, SMB, MINI-59 BNC/TNC, MINI-UHF CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG58/RG174, AT AND T 735, 50/75 OHM CABLE, THINNET, BNC/TNC, MINI-UHF CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG58/RG59/RG62AU CABLE, BNC/TNC AND 3-PIECE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.256 INCH, 0.213 INCH, 0.068 INCH... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG59/RG6 VIDEO CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.346 INCH, 0.319 INCH, 0.256 INCH... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG59/RG6, BELDEN 8281/1694A CABLE, HDTV BNC/TNC/CATV F-TYPE TRUE 75 OHM CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.324... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG59/RG62, BELDEN 8281 50/75 OHM CABLE, BNC/TNC, MINI-UHF CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.315 INCH, 0.252... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG6, BELDEN 1694/1694A CABLE, HDTV BNC/TNC TRUE 75 OHM CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.278 INCH,... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG6/RG6 QUAD, BELDEN 1694A CABLE, BNC, CATV F-TYPE, HDTV CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36 INCH,... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG8/RG11/RG213 CABLE, N-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.429 INCH, 0.1 INCH, 0.08 INCH HEX 1300... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG8/RG11/RG213/RG216 CABLE, N-TYPE, MS39012 TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.415 INCH, 0.095 INCH HEX 1300... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ11/RJ12 6P6C CABLE, FLAT/ROUND, SOLID/STRANDED WIRE TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE RJ11 AND RJ12 UNKEYED WE AND... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 8P8C CABLE, FLAT/ROUND, SOLID/STRANDED WIRE TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE RJ45 UNKEYED AMP 1300 MODEL | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 8P8C CABLE, FLAT/ROUND, SOLID/STRANDED WIRE TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE RJ45 UNKEYED WE AND SS 1300... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 WE/SS AND RG6/RG6 QUAD, UTP 4-PAIR CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36... | |
| FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ50 10P10C CABLE, FLAT/ROUND, SOLID/STRANDED WIRE TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE RJ50 UNKEYED WE AND SS 1300... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED BELDEN 1855A/1865A/1505A/15 05F/1694A/1694F/179D T CABLE, HDTV BNC/TNC TRUE 75 OHM CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.178... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG174/RG179, SMALL CABLE, BNC/TNC CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.178 INCH, 0.128 INCH, 0.068 INCH HEX... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG174/RG59/RG62, MINI-COAXIAL 75 OHM CABLE, HDTV SMA, TRUE 75 OHM BNC/TNC, MINI-UHF CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG58, MINI-59, RG174, SMALL COAXIAL CABLE, SMA, SMB, MINI-59 BNC/TNC, MINI-UHF CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG58/RG174, AT AND T 735, 50/75 OHM CABLE, THINNET, BNC/TNC, MINI-UHF CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG58/RG59/RG62AU CABLE, BNC/TNC AND 3-PIECE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.256 INCH, 0.213 INCH, 0.068 INCH... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG59/RG6 VIDEO CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.346 INCH, 0.319 INCH, 0.256 INCH... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG59/RG6, BELDEN 8281/1694A CABLE, HDTV BNC/TNC/CATV F-TYPE TRUE 75 OHM CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.324... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG59/RG62, BELDEN 8281 50/75 OHM CABLE, BNC/TNC, MINI-UHF CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.315 INCH, 0.252... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG6, BELDEN 1694/1694A CABLE, HDTV BNC/TNC TRUE 75 OHM CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.278 INCH,... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG6/RG6 QUAD, BELDEN 1694A CABLE, BNC, CATV F-TYPE, HDTV CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36 INCH,... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG8/RG11/RG213 CABLE, N-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.429 INCH, 0.1 INCH, 0.08 INCH HEX 8000... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG8/RG11/RG213/RG216 CABLE, N-TYPE, MS39012 TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.415 INCH, 0.095 INCH HEX 8000... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ11/RJ12 6P6C CABLE, FLAT/ROUND, SOLID/STRANDED WIRE TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE RJ11 AND RJ12 UNKEYED WE AND... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ22 HANDSET 4P4C CABLE, FLAT/ROUND, SOLID/STRANDED WIRE TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 4-PIN HANDSET WE AND SS... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 8P8C CABLE, FLAT/ROUND, SOLID/STRANDED WIRE TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE RJ45 UNKEYED AMP 8000 MODEL | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 8P8C CABLE, FLAT/ROUND, SOLID/STRANDED WIRE TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE RJ45 UNKEYED WE AND SS 8000... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 WE/SS AND RG6/RG6 QUAD, UTP 4-PAIR CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36... | |
| FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ50 10P10C CABLE, FLAT/ROUND, SOLID/STRANDED WIRE TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE RJ50 UNKEYED WE AND SS 8000... | |
| FULLY RATCHETED CYCLE TYPE 8.5 INCH RG59, RG6, RG6 QUAD 75 OHM CABLE TYPE SEALTITE[R] BRAND SIZE 1.7 INCH W X 1 INCH H | |
| FULLY RATCHETED CYCLE TYPE 8.9 INCH COAXREADY[TM] BRAND INCLUDES EZI-CHANGE THUMB SCREWS 1300 MODEL | |
| FULLY RATCHETED CYCLE TYPE 9.84 INCH SOFT, EMBEDDED HANDLE TYPE RUBBER HANDLE MATERIAL CRIMPALL[R] BRAND INCLUDES EZI-CHANGE THUMB SCREWS 8000 MODEL | |
| FULLY RATCHETED TYPE 28 TO18 AWG CABLE SIZE NON-SLIP, SOFT, EMBEDDED ERGONOMIC HANDLE TYPE RUBBER HANDLE MATERIAL APPLICATION BROADCAST PROFESSIONALS TERMINATING LOOSE 28-18 AWG EDAC AND ELCO RACK AND PANEL... | |
| FULLY RATCHETED TYPE RG6, RG6 QUAD SHIELD, F CABLE TYPE 0.068/0.324/0.36 HEX STYLE CRIMP TYPE | |
| HAND HYDRAULIC, FLIP OPEN TYPE 26 INCH 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL FIBERGLASS HANDLE MATERIAL GREEN/BLACK... | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 1 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GOLD 22 MODEL | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 1/0 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR TAN 22 MODEL | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 2 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR PINK 22 MODEL | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 2/0 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR OLIVE 22 MODEL | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 250 KCMIL WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR RED 22 MODEL | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 3/0 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR RUBY 22 MODEL | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 300 KCMIL WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLUE 22 MODEL | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 350 KCMIL WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BROWN 22 MODEL | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 4 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GREEN 22 MODEL | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 4/0 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR WHITE 22 MODEL | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 6 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GRAY 22 MODEL | |
| HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 8 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLUE 22 MODEL | |
| HEX TYPE K09-2GL/K09-2SPGL CRIMPING TOOL USED ON 8 TO 4/0 AWG WIRE SIZE UL (CANADA AND US) APPROVAL COPPER CONNECTOR TYPE | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON BNC/TNC CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE 1855A/1865A/1505A/15 05F/1694A/1694F/179D T BELDEN CRIMP SIZE 0.178 INCH, 0.255 INCH, 0.278... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON BNC/TNC CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RG174/RG179 CRIMP SIZE 0.178 INCH, 0.128 INCH, 0.068 INCH | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON BNC/TNC CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RG58/RG59/RG62AU CRIMP SIZE 0.256 INCH, 0.213 INCH, 0.068 INCH | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON BNC/TNC CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RG6/1694 BELDEN/1694A BELDEN CRIMP SIZE 0.278 INCH, 0.275 INCH, 0.068 INCH,... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON BNC/TNC, MINI UHF, THINNET CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RG58/RG174/AT/ T 735 CRIMP SIZE 0.213 INCH, 0.178... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON BNC/TNC, MINITOUHF CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RG174, RG59/62, MINI-COAXIAL CRIMP SIZE 0.255 INCH, 0.197 INCH, 0.178... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON BNC/TNC, MINITOUHF CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RG59/RG6/BELDEN 8281/BELDEN 1694A CRIMP SIZE 0.324 INCH, 0.255 INCH, 0.068... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON BNC/TNC, MINITOUHF CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RG59/RG62/8281 BELDEN CRIMP SIZE 0.315 INCH, 0.252 INCH, 0.068 INCH,... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON BNC/TNC/CATV, F-TYPE CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RG58, MINI-59, RG-174, SMALL COAXIAL CRIMP SIZE 0.128 INCH, 0.213... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON F-TYPE CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RG59/RG6 VIDEO CABLE CRIMP SIZE 0.346 INCH, 0.319 INCH, 0.256 INCH... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON N-TYPE CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RG8/RG11/RG213/RG216 CRIMP SIZE 0.415 INCH, 0.095 INCH | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES COAXIAL CONNECTOR CRIMPING TOOL USED ON N-TYPE CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RG8/RG11/RG213 CRIMP SIZE 0.429 INCH, 0.1 INCH, 0.08 INCH | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE INSULATED AND NON-INSULATED WIRE FERRULE CRIMP SIZE... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE INSULATED TERMINAL AND LUG CRIMP SIZE 16... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES CRIMPING TOOL USED ON 22 TO 12 AWG WIRE SIZE SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE INSULATED TERMINAL AND LUG CRIMP SIZE 16... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES CRIMPING TOOL USED ON 22 TO 8 AWG WIRE SIZE SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE NON-INSULATED TERMINAL AND LUG CRIMP SIZE 10... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES CRIMPING TOOL USED ON 26 TO 14 AWG WIRE SIZE SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE INSULATED TERMINAL AND LUG CRIMP SIZE 16... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES MODULAR PLUG CRIMPING TOOL USED ON RJ11 AND RJ12 SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RJ11/RJ12-6P6C, 6P4C, 6P2C CRIMP SIZE RJ11, RJ12 UNKEYED... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES MODULAR PLUG CRIMPING TOOL USED ON RJ22 HANDSET-4P4C SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RJ22 HANDSET-4P4C CRIMP SIZE 4-PIN HANDSET WE/SS | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES MODULAR PLUG CRIMPING TOOL USED ON RJ45 - 8P8C SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RJ45-8P8C CRIMP SIZE RJ45 UNKEYED AMP | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES MODULAR PLUG CRIMPING TOOL USED ON RJ45 - 8P8C SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RJ45-8P8C CRIMP SIZE RJ45 UNKEYED WE/SS | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES MODULAR PLUG CRIMPING TOOL USED ON RJ45, AMP/MOLEX CONNECTOR SHIELDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RJ45, AMP/MOLEX CONNECTOR CRIMP SIZE RJ45 STP AMP,... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES MODULAR PLUG CRIMPING TOOL USED ON RJ50 SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RJ50-10P10C CRIMP SIZE RJ50 UNKEYED WE/SS | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES MODULAR PLUG CRIMPING TOOL USED ON TELECOM 6-POLE PLUG SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE BRITISH TELECOM 6-POLE PLUG CRIMP SIZE BT 6-POLE... | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL 8000 SERIES SPECIALITY CRIMPING TOOL USED ON UTP, F-TYPE CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RJ45 WE/SS, RG6/RG6 CRIMP SIZE 0.36 INCH, 0.324 INCH | |
| HEX, INTERCHANGEABLE TYPE CRIMPALL MODULAR PLUG CRIMPING TOOL USED ON FLAT/ROUND, SOLID/STRANDED CONNECTOR TYPE CRIMPALL[R] BRAND CABLE TYPE RJ11 DEC-MMJ OFFSET-6P6C CRIMP TYPE RJ11 DEC/MMJ OFFSET | |
| INDENTOR TYPE 22-3/8 INCH 8 AWG TO 250 KCMIL (COPPER), 8 TO 4/0 AWG (ALUMINUM) CABLE SIZE GREEN HANDLE COLOR SCREW ADJUSTMENT DIE INCLUDED ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE | |
| INSULATED TYPE 9-3/4 INCH 22 AWG (INSULATED/NON-INSUL ATED CRIMP) MIN. WIRE SIZE 10 AWG (INSULATED/NON-INSUL ATED CRIMP) MAX. WIRE SIZE MOLDED HANDLE TYPE ORANGE HANDLE COLOR APPLICATION FOR CRIMPING 1000... | |
| INTERCHANGEABLE TYPE 9 INCH RG58, RG59, RG62AU CABLE TYPE HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL HEX JAW TYPE 0.256/0.213/0.068 INCH HEX STYLE... | |
| INTERCHANGEABLE TYPE 9 INCH RG6, RG59 CABLE TYPE HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL HEX JAW TYPE 0.354/0.324/0.255 INCH HEX STYLE CRIMP... | |
| INTERCHANGEABLE TYPE CRIMPING TOOL, STANDARD COMMERCIAL TERMINALS, OPEN BARREL, BOX AND TERMINAL SYSTEMS USED ON 22 TO 10 AWG (SOLID/STRANDED), TYPE F WIRE SIZE SOLID/STRANDED WIRE CONNECTOR TYPE CRIMPALL[R] BRAND... | |
| INTERCHANGEABLE TYPE CRIMPING TOOL, STANDARD COMMERCIAL TERMINALS, OPEN BARREL, BOX AND TERMINAL SYSTEMS USED ON 22 TO 14 AWG, (SOLID/STRANDED), TYPE F WIRE SIZE SOLID/STRANDED WIRE CONNECTOR TYPE CRIMPALL[R] BRAND... | |
| INTERCHANGEABLE TYPE CRIMPING TOOL, STANDARD D-SUB PINS, OPEN BARREL, BOX AND TERMINAL SYSTEMS USED ON 28 TO 20 AWG, (SOLID/STRANDED), TYPE F WIRE SIZE SOLID/STRANDED WIRE CONNECTOR TYPE CRIMPALL[R] BRAND... | |
| INTERCHANGEABLE TYPE KWIK CYCLE 45501/45504 CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE INSULATED SLIDE-ON CONNECTOR TYPE KWIK CYCLE[R] BRAND | |
| INTERCHANGEABLE TYPE KWIK CYCLE 45504 CRIMPING TOOL USED ON 26 TO 16 AWG WIRE SIZE MINI INSULATED TERMINAL BUTT SPLICE, RING TONGUE, SLIDE-ON, SPADE CONNECTOR TYPE KWIK CYCLE[R] BRAND | |
| INTERCHANGEABLE TYPE KWIK CYCLE 45504/45505 CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE BUTT SPLICE, INSULATED TERMINAL, RING TONGUE, SLIDE-ON, SPADE LUG CONNECTOR TYPE KWIK CYCLE[R] BRAND | |
| INTERCHANGEABLE TYPE KWIK CYCLE 45504/45505 CRIMPING TOOL USED ON 22 TO 8 AWG WIRE SIZE NON-INSULATED TERMINAL/SPLICE CONNECTOR TYPE KWIK CYCLE[R] BRAND | |
| INTERCHANGEABLE TYPE KWIK CYCLE 9 CRIMPING TOOL USED ON 26 TO 10 AWG WIRE SIZE INSULATED/NON-INSULA TED WIRE FERRULE CONNECTOR TYPE 26 TO 10 AWG CAVITY SIZE KWIK CYCLE[R] BRAND... | |
| INTERCHANGEABLE TYPE KWIK CYCLE 9 CRIMPING TOOL USED ON 8 TO 4 AWG WIRE SIZE KWIK CYCLE[R] BRAND DIE SIZE 9 INCH | |
| INTERCHANGEABLE TYPE MODULAR PLUG CRIMPING TOOL USED ON ROUNDED, SHIELDED CONNECTOR TYPE CRIMPALL[R] BRAND CRIMP SIZE RJ45, STP STEWART CONNECTOR, SHORT BODY PACKAGING TYPE BLISTER | |
| INTERCHANGEABLE, HEX STYLE TYPE COAXIAL CONNECTOR CRIMPING TOOL USED ON BNC AND CATV F TYPE AND HDTV CONNECTOR TYPE 0.360 INCH, 0.324 INCH, 0.068 INCH HEX CAVITY SIZE CRIMPALL[R] BRAND... | |
| K05-1GL COLOR-CODED CRIMPING TOOL USED ON | |
| K210 PREMIUM TERMINAL CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE APPLICATION OPEN BARREL CONNECTOR | |
| K210 PREMIUM TERMINAL CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE CABLE TYPE INSULATED TERMINAL | |
| K210 PREMIUM TERMINAL CRIMPING TOOL USED ON 22 TO 10 AWG WIRE SIZE CABLE TYPE UNINSULATED TERMINAL | |
| K210 PREMIUM TERMINAL CRIMPING TOOL USED ON 26 TO 8 AWG WIRE SIZE WIRE FERRULE CONNECTOR TYPE | |
| K210 PREMIUM TERMINAL CRIMPING TOOL USED ON CABLE TYPE RG58/RG59/RG62/RG71 | |
| MANUAL TYPE RG6, RG6 QUAD SHIELD, F CABLE TYPE 0.324/0.36 INCH CRIMP TYPE | |
| MINI UNIVERSAL TYPE 3.26 INCH RG6, RG6 QUAD, RG59, RG62AU CABLE TYPE SEALTITE[R] PROM BRAND OVERALL DIMENSION 7.76 INCH W X 30.5 INCH D | |
| MULTI-PURPOSE, HEAVY DUTY TYPE 28 TO 26 AWG, 26 TO 22 AWG, 18 TO 14 AWG, 20 TO 22 AWG CABLE SIZE DUAL DUROMETER GRIP HANDLE TYPE D-SUB PINS AND... | |
| NEEDLE NOSE, BUTTON SPLICE, 4-IN-1 TYPE 26 AWG (COPPER), 22 AWG MIN. WIRE SIZE 19 AWG (COPPER) MAX. WIRE SIZE NON-SLIP HANDLE TYPE BLACK HANDLE COLOR | |
| OPEN BARREL CONTACT PIN TYPE 24 TO 22 AWG, 18 TO 14 AWG CABLE SIZE EMBEDDED ERGONOMIC HANDLE TYPE RUBBER HANDLE MATERIAL YES DIE INCLUDED TERMINAL LUGS, CABLE LUGS, PARALLEL... | |
| OPEN BARREL CONTACT PIN TYPE 30 TO 24 AWG, 22 TO 18 AWG CABLE SIZE EMBEDDED ERGONOMIC HANDLE TYPE RUBBER HANDLE MATERIAL YES DIE INCLUDED TERMINAL LUGS, CABLE LUGS, PARALLEL... | |
| PLIERS NOSE TYPE 7.5 INCH 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE EXTENDED CURVED VINYL CUSHION GRIP HANDLE TYPE... | |
| PLIERS NOSE TYPE 9 INCH 18 AWG SOLID, 20 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE EXTENDED STANDARD VINYL CUSHION GRIP HANDLE TYPE... | |
| PRECISION CAST STEEL MATERIAL 1300/8000 SERIES CRIMPING TOOL USED ON SOLID/STRANDED CONNECTOR TYPE HDFT[TM] BRAND | |
| QUAD-POINT, ROTATABLE HEAD TYPE 20-3/4 INCH 4 AWG TO 500 KCMIL (COPPER) CABLE SIZE PVC GRIP HANDLE TYPE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR DIELESS DIE INCLUDED... | |
| QUAD-POINT, ROTATABLE HEAD TYPE 21-1/16 INCH 4/6 AWG TO 750 KCMIL (ALUMINUM/COPPER) CABLE SIZE PVC GRIP HANDLE TYPE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR DIELESS DIE INCLUDED... | |
| RATCHET TYPE USED ON CRIMPS RJ45 MODULAR PLUGS FOR CATEGORY 6, CATEGORY 5E, CATEGORY 5 SOLID OR STRANDED WIRE | |
| RATCHET TYPE USED ON RATCHET TELE PLUG | |
| RCA/BNC COMPRESSION CONNECTOR TERMINAL/SPLICE TYPE | |
| RG59, RG6, RG6 QUAD, RG7, RG11 CABLE TYPE | |
| RJ45 AND RJ11/12 MODULAR PLUG TERMINAL/SPLICE TYPE DATASHARK[R] BRAND INCLUDES PA70003 UNIVERSAL CABLE STRIPPER, PA70005 RJ45 AND RJ11/12 MODULAR PLUG CRIMPER, (10) RJ45 CATEGORY 5E DATA PLUGS FOR SOLID OR... | |
| ROTATABLE HEAD TYPE 15.4 INCH 8 TO 1/0 AWG (COPPER) CABLE SIZE UL (CANADA AND US), CUL APPROVAL GREEN HANDLE COLOR COLOR CODED HEXAGONAL ROTATING DIE DIE INCLUDED COPPER CONNECTOR... | |
| ROTATABLE HEAD TYPE 20-3/8 INCH 8 AWG TO 750 KCMIL (COPPER) CABLE SIZE PVC GRIP HANDLE TYPE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR 24000 LB CRIMPING FORCE... | |
| ROTATABLE HEAD TYPE 21-1/2 INCH 8 AWG TO 750 KCMIL (COPPER) CABLE SIZE PVC GRIP HANDLE TYPE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR 24000 LB CRIMPING FORCE... | |
| ROTATABLE HEAD TYPE 21-1/2 INCH 8 AWG TO 750 KCMIL (COPPER) CABLE SIZE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR 24000 LB CRIMPING FORCE COPPER LUG, SPLICE TERMINAL/SPLICE... | |
| SCISSOR STYLE TYPE 7.5 INCH 10 AWG SOLID, 12 AWG STANDARD MIN. WIRE SIZE 18 AWG SOLID, 20 AWG STANDARD MAX. WIRE SIZE EXTENDED STRAIGHT VINYL CUSHION GRIP HANDLE TYPE... | |
| SNAGLESS TYPE USED ON 1300 RJ45 SNAGLESS CLAMSHELL | |
| SNAGLESS, ALL-IN-ONE TYPE DUAL-DUROMETER GRIP HANDLE TYPE METAL HANDLE MATERIAL DATAREADY[TM] BRAND CABLE TYPE RJ45 WE/SS, RJ11/22, RJ22 WE/SS APPLICATION CUTTING AND STRIPPING ROUND OR FLAT CABLE, CRIMPING | |
| SNAGLESS, CLAMSHELL TYPE USED ON 8000 RJ45 SNAGLESS CLAMSHELL | |
| STANDARD FIBER CONNECTOR TERMINAL/SPLICE TYPE PACKAGING TYPE CLAMSHELL | |
| TERMINAL TYPE 9-1/2 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE DOUBLE CUSHIONED GRIP HANDLE TYPE MACHINE HARDENED STEEL BLADE MATERIAL | |
| U STYLE TYPE 12-TON U DIE TYPE CRIMPING TOOL USED ON 477 KCMIL WIRE SIZE | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 1 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GOLD | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 1/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR TAN | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 2 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR PINK | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 2/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR OLIVE | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 250 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR RED | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 3/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR RUBY | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 300 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLUE | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 350 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BROWN | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 4 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GREEN | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 4/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR WHITE | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 400 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GREEN | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 500 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR PINK | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 6 AWG TO 750 KCMIL (ALUMINUM) WIRE SIZE UL, CUL APPROVAL ALUMINUM/COPPER LUG/SPLICE CONNECTOR TYPE | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 6 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GRAY | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 600 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLACK | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 750 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR YELLOW | |
| U STYLE TYPE ALUMINUM MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 8 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLUE | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 1 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GREEN | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 1/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR PINK | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 2 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BROWN | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 2/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLACK | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 250 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR YELLOW | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 3/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR ORANGE | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 300 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR WHITE | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 350 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR RED | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 4 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GRAY | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 4/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR PURPLE | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 400 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLUE | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 500 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BROWN | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 6 AWG TO 750 KCMIL (ALUMINUM) WIRE SIZE UL, CUL APPROVAL ALUMINUM/COPPER LUG/SPLICE CONNECTOR TYPE | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 6 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLUE | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 600 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GREEN | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 750 KCMIL WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLACK | |
| U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 8 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR GRAY | |
| U STYLE TYPE EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON C-TAP, H-TAP CONNECTOR TYPE | |
| ULTRA-SMOOTH, ADVANCED RATCHETING TYPE 8 INCH ERGONOMIC HANDLE TYPE RUBBER HANDLE MATERIAL BROADCASTREADY[R] BRAND 1600 MODEL | |
| W STYLE TYPE ECCXL/EK628L CRIMPING TOOL USED ON C-TAP, H-TAP CONNECTOR TYPE |