Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK12IDL12

Description
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
Datasheet
Description
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK12IDL12 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK12IDL12
Battery Operated Hydraulic Crimping Tool EK12IDL12
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
  • 16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE
  • 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE
  • DIELESS DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 12 V, 1 HR BATTERY CHARGER TYPE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK12IDL12
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Specs
Tool Type Crimper
View Details
1304G32 Crimp Locator for 1387G2 Pneumatic Tool - 1304G32 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details