Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 31014

Description
STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 40 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 14 INCH L EYE SIZE 6200 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 40 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 14 INCH L EYE SIZE 6200 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 31014 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
31014
Wire Mesh Cable Pulling Grip 31014
STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE 40 INCH MESH LENGTH 3.5 INCH MIN. CABLE OUTER DIAMETER 3.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 14 INCH L EYE SIZE 6200 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
  • STANDARD, MEDIUM DUTY, T-BASKET STYLE TYPE
  • 40 INCH MESH LENGTH
  • 3.5 INCH MIN. CABLE OUTER DIAMETER
  • 3.99 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 14 INCH L EYE SIZE
  • 6200 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 31014
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

PM1000G1- PowerMod ® Hand Crimp Tool - PM1000G1 - Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimp Tools - 2637784 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
View Details
3 suppliers
Cable stripper - 206-1482 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers