Greenlee Textron, Inc. Wire Stripper/Cutter/Crimper 1927-SS

Description
PLIERS NOSE TYPE 9 INCH 18 AWG SOLID, 20 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE EXTENDED STANDARD VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL #4-40 TPI, #10-24 TPI BOLT/SCREW CUTTING SIZE INCLUDES SPRING AND LOCK APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
Datasheet
Description
PLIERS NOSE TYPE 9 INCH 18 AWG SOLID, 20 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE EXTENDED STANDARD VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL #4-40 TPI, #10-24 TPI BOLT/SCREW CUTTING SIZE INCLUDES SPRING AND LOCK APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - 1927-SS - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Stripper/Cutter/Crimper
1927-SS
Wire Stripper/Cutter/Crimper 1927-SS
PLIERS NOSE TYPE 9 INCH 18 AWG SOLID, 20 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE EXTENDED STANDARD VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL #4-40 TPI, #10-24 TPI BOLT/SCREW CUTTING SIZE INCLUDES SPRING AND LOCK APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
  • PLIERS NOSE TYPE
  • 9 INCH
  • 18 AWG SOLID, 20 AWG STRANDED MIN. WIRE SIZE
  • 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE
  • EXTENDED STANDARD VINYL CUSHION GRIP HANDLE TYPE
  • HIGH GRADE STAINLESS STEEL BLADE MATERIAL
  • #4-40 TPI, #10-24 TPI BOLT/SCREW CUTTING SIZE
  • INCLUDES SPRING AND LOCK
  • APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 1927-SS
Product Name Wire Stripper/Cutter/Crimper
Tool Type Stripper; Crimper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

6P Mini Spec Pak #8 AWG Crimp Tool - 1309G13 - Anderson Power Products
Specs
Tool Type Crimper
View Details
Crimp Tool, Hand, 22-24Awg; Crimp Tool Type Amphenol Communications Solutions - 33X1598 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details