Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK1230LB

Description
14.5 INCH L X 2.87 INCH W X 12.03 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND OPENING SIZE 1.65 INCH
Datasheet
Description
14.5 INCH L X 2.87 INCH W X 12.03 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND OPENING SIZE 1.65 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK1230LB - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK1230LB
Battery Operated Hydraulic Crimping Tool EK1230LB
14.5 INCH L X 2.87 INCH W X 12.03 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND OPENING SIZE 1.65 INCH
  • 14.5 INCH L X 2.87 INCH W X 12.03 INCH H SIZE
  • 8 AWG TO 750 KCMIL CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE
  • U-DIE DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 90 CRIMPS PER CHARGE
  • GATOR[R] BRAND
  • OPENING SIZE 1.65 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK1230LB
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-TD0102-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Crimp Tool, Hand, 22-24Awg; Crimp Tool Type Amphenol Communications Solutions - 33X1598 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers