Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK1240CL12

Description
16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE ADAPTER TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND OPENING SIZE 1.65 INCH
Datasheet
Description
16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE ADAPTER TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND OPENING SIZE 1.65 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK1240CL12 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK1240CL12
Battery Operated Hydraulic Crimping Tool EK1240CL12
16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE 8 AWG TO 750 KCMIL CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE ADAPTER TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND OPENING SIZE 1.65 INCH
  • 16.25 INCH L X 2.87 INCH W X 12.5 INCH H SIZE
  • 8 AWG TO 750 KCMIL CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • ADAPTER TERMINAL/SPLICE TYPE
  • U-DIE DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 12 V BATTERY CHARGER TYPE
  • 90 CRIMPS PER CHARGE
  • GATOR[R] BRAND
  • OPENING SIZE 1.65 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK1240CL12
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G35 Crimp Locator for 1387G2 Pneumatic Tool - 1304G35 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1415 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers