Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK06FTLB

Description
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE GATOR[R] BRAND
Datasheet
Description
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK06FTLB - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK06FTLB
Battery Operated Hydraulic Crimping Tool EK06FTLB
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE GATOR[R] BRAND
  • 14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE
  • 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE
  • 6.2 TON CRIMPING FORCE
  • LUG, SPLICE TERMINAL/SPLICE TYPE
  • DIELESS DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK06FTLB
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Universal Mounting Tool for 13mm-23mm Cable Glands - 9000020 - Altech Corp.
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Cable Glands
View Details
1303G3 Crimp Locator for 1387G2 Pneumatic Tool - 1303G3 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details