Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 31032

Description
LIGHT, BASKET STYLE TYPE 21 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 12 INCH L EYE SIZE 2400 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Datasheet
Description
LIGHT, BASKET STYLE TYPE 21 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 12 INCH L EYE SIZE 2400 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 31032 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
31032
Wire Mesh Cable Pulling Grip 31032
LIGHT, BASKET STYLE TYPE 21 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 12 INCH L EYE SIZE 2400 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
  • LIGHT, BASKET STYLE TYPE
  • 21 INCH MESH LENGTH
  • 3 INCH MIN. CABLE OUTER DIAMETER
  • 3.49 INCH MAX. CABLE OUTER DIAMETER
  • SLACK PULLING APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 12 INCH L EYE SIZE
  • 2400 LB BREAKING STRENGTH
  • FLEXIBLE OFFSET EYE TYPE
  • SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 31032
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
1303G2 Crimp Locator for 1387G2 Pneumatic Tool - 1303G2 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Specs
Tool Type Crimper
View Details