Greenlee Textron, Inc. Datasheets for O-rings
O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases.
O-rings: Learn more
| Product Name | Notes |
|---|---|
| 0.125 INCH INNER DIAMETER 0.25 INCH OUTER DIAMETER 0.062 INCH CROSS SECTION SIZE | |
| 0.437 INCH INNER DIAMETER 0.562 INCH OUTER DIAMETER 0.062 INCH CROSS SECTION SIZE | |
| 0.562 INCH INNER DIAMETER 0.750 INCH OUTER DIAMETER 0.093 INCH CROSS SECTION SIZE 70 D SHORE HARDNESS | |
| 1.93 INCH INNER DIAMETER 2.12 INCH OUTER DIAMETER THICKNESS 0.093 INCH | |
| BLACK COLOR 3/4 INCH-16 TPI INNER DIAMETER USED ON HYDRAULIC POWER PUMP | |
| NITRILE MATERIAL 0.114 INCH INNER DIAMETER 70 D SHORE HARDNESS | |
| NITRILE MATERIAL 0.375 INCH INNER DIAMETER 0.562 INCH OUTER DIAMETER 0.93 INCH CROSS SECTION SIZE 70 D SHORE HARDNESS | |
| NITRILE MATERIAL 0.437 INCH INNER DIAMETER | |
| NITRILE MATERIAL 0.437 INCH INNER DIAMETER 0.625 INCH OUTER DIAMETER 0.093 INCH CROSS SECTION SIZE 90 D SHORE HARDNESS | |
| NITRILE MATERIAL 0.562 INCH INNER DIAMETER 0.750 INCH OUTER DIAMETER 0.093 INCH CROSS SECTION SIZE 90 D SHORE HARDNESS | |
| NITRILE MATERIAL 0.75 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 0.125 INCH CROSS SECTION SIZE 70 D SHORE HARDNESS | |
| NITRILE MATERIAL 2 INCH INNER DIAMETER 2.37 INCH OUTER DIAMETER 3.12 INCH CROSS SECTION SIZE | |
| NITRILE MATERIAL BLACK COLOR 0.239 INCH INNER DIAMETER 0.375 INCH OUTER DIAMETER 0.068 INCH CROSS SECTION SIZE 70 D SHORE HARDNESS | |
| NITRILE MATERIAL BLACK COLOR 0.875 INCH INNER DIAMETER 1.12 INCH OUTER DIAMETER 0.125 INCH CROSS SECTION SIZE 70 D SHORE HARDNESS | |
| NITRILE MATERIAL BLACK COLOR 1.37 INCH INNER DIAMETER 1.50 INCH OUTER DIAMETER 0.062 INCH CROSS SECTION SIZE | |
| NITRILE MATERIAL BLACK COLOR 1.62 INCH INNER DIAMETER 1.87 INCH OUTER DIAMETER 1.25 INCH CROSS SECTION SIZE | |
| NITRILE MATERIAL BLACK COLOR 2 INCH INNER DIAMETER 2.37 INCH OUTER DIAMETER 0.187 INCH CROSS SECTION SIZE |