GG400-500S -- WIRE MESH CABLE PULLING GRIP
Greenlee Textron, Inc.
Wire Mesh Cable Pulling Grip
GG400-500S
Description
SHORT TYPE
2-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 20-1/2 INCH
WIRE SIZE 400 KCMIL
WIRE GRIP RANGE 400 TO 500 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
Description
SHORT TYPE
2-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 20-1/2 INCH
WIRE SIZE 400 KCMIL
WIRE GRIP RANGE 400 TO 500 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
Datasheet
Suppliers
SHORT TYPE
2-1/2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 20-1/2 INCH
WIRE SIZE 400 KCMIL
WIRE GRIP RANGE 400 TO 500 KCMIL
CABLE MATERIAL COPPER/ALUMINUM
- SHORT TYPE
- 2-1/2 INCH MIN. CABLE OUTER DIAMETER
- CABLE PULLING APPLICATION
- 2500 LB (1 CABLE), 7500 LB (3 CABLE), 10000 LB (4 CABLE) BREAKING STRENGTH
- ROTATING EYE TYPE
- GATOR GRIPS[TM] BRAND
- OVERALL LENGTH 20-1/2 INCH
- WIRE SIZE 400 KCMIL
- WIRE GRIP RANGE 400 TO 500 KCMIL
- CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
GG400-500S |
|
Product Name
|
Wire Mesh Cable Pulling Grip |
|
Tool Type
|
Wire / Cable Pulling Grips
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Crimper
Form Factor
Handheld
Technology
Hand Tools
View Details
Tool Type
Inserter
Form Factor
Handheld
Application / Connector Type
Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details