Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 31030

Description
LIGHT, BASKET STYLE TYPE 19 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 1800 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Datasheet
Description
LIGHT, BASKET STYLE TYPE 19 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 1800 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 31030 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
31030
Wire Mesh Cable Pulling Grip 31030
LIGHT, BASKET STYLE TYPE 19 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 1800 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
  • LIGHT, BASKET STYLE TYPE
  • 19 INCH MESH LENGTH
  • 2 INCH MIN. CABLE OUTER DIAMETER
  • 2.49 INCH MAX. CABLE OUTER DIAMETER
  • SLACK PULLING APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 10 INCH L EYE SIZE
  • 1800 LB BREAKING STRENGTH
  • FLEXIBLE OFFSET EYE TYPE
  • SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Supplier's Site Datasheet
Wire Mesh Cable Pulling Grip - 31030 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
31030
Wire Mesh Cable Pulling Grip 31030
LIGHT, BASKET STYLE TYPE 19 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER SLACK PULLING APPLICATION GALVANIZED STEEL MESH MATERIAL 10 INCH L EYE SIZE 1800 LB BREAKING STRENGTH FLEXIBLE OFFSET EYE TYPE SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
  • LIGHT, BASKET STYLE TYPE
  • 19 INCH MESH LENGTH
  • 2 INCH MIN. CABLE OUTER DIAMETER
  • 2.49 INCH MAX. CABLE OUTER DIAMETER
  • SLACK PULLING APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 10 INCH L EYE SIZE
  • 1800 LB BREAKING STRENGTH
  • FLEXIBLE OFFSET EYE TYPE
  • SINGLE WEAVE, SPLIT ROD CLOSED MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 31030
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

970P1-Extraction Tool for Contacts - 970P1 - Anderson Power Products
Specs
Tool Type Connector Extractor
View Details
2 suppliers
Crimp Hand Tool, Ratchet, 26-24-22Awg; Crimp Tool Type Amphenol Communications Solutions - 79AJ8744 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Cable stripper - 206-1414 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers