Greenlee Textron, Inc. Wire Stripper/Cutter/Crimper 1956-SS

Description
PLIERS NOSE TYPE 7.5 INCH 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE EXTENDED CURVED VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE INCLUDES SPRING AND LOCK APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
Datasheet
Description
PLIERS NOSE TYPE 7.5 INCH 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE EXTENDED CURVED VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE INCLUDES SPRING AND LOCK APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - 1956-SS - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Stripper/Cutter/Crimper
1956-SS
Wire Stripper/Cutter/Crimper 1956-SS
PLIERS NOSE TYPE 7.5 INCH 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE EXTENDED CURVED VINYL CUSHION GRIP HANDLE TYPE HIGH GRADE STAINLESS STEEL BLADE MATERIAL #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE INCLUDES SPRING AND LOCK APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
  • PLIERS NOSE TYPE
  • 7.5 INCH
  • 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE
  • 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE
  • EXTENDED CURVED VINYL CUSHION GRIP HANDLE TYPE
  • HIGH GRADE STAINLESS STEEL BLADE MATERIAL
  • #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE
  • INCLUDES SPRING AND LOCK
  • APPLICATION STRIPPING, CUTTING AND CRIMPING WIRE CONDUCTORS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 1956-SS
Product Name Wire Stripper/Cutter/Crimper
Tool Type Stripper; Crimper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1304G8 Crimp Locator for 1387G2 Pneumatic Tool - 1304G8 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Semi-Automatic Crimping Machine - 10169235-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Cable stripper - 206-1415 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details