Greenlee Textron, Inc. Mechanical Cable Cutter 718F

Description
SHEAR ACTION, HEAVY DUTY TYPE 17-1/2 INCH ALUMINUM/COPPER CABLE TYPE 350 KCMIL (COPPER) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE MATERIAL
Datasheet
Description
SHEAR ACTION, HEAVY DUTY TYPE 17-1/2 INCH ALUMINUM/COPPER CABLE TYPE 350 KCMIL (COPPER) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 718F - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
718F
Mechanical Cable Cutter 718F
SHEAR ACTION, HEAVY DUTY TYPE 17-1/2 INCH ALUMINUM/COPPER CABLE TYPE 350 KCMIL (COPPER) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE MATERIAL
  • SHEAR ACTION, HEAVY DUTY TYPE
  • 17-1/2 INCH
  • ALUMINUM/COPPER CABLE TYPE
  • 350 KCMIL (COPPER) CABLE SIZE
  • STRONG, LIGHTWEIGHT HANDLE TYPE
  • FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL
  • FIBERGLASS HANDLE MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 718F
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products