Greenlee Textron, Inc. Mechanical Cable Cutter 749

Description
28 INCH ACSR, ALUMINUM, COPPER, PIANO WIRE CABLE TYPE 350 KCMIL (COPPER/ALUMINUM), 2/0 AWG (ACSR), 1/8 INCH (PIANO WIRE) CABLE SIZE FORGED PRECISION MACHINED STEEL BLADE MATERIAL STEEL HANDLE WITH RUBBER GRIP HANDLE MATERIAL
Datasheet
Description
28 INCH ACSR, ALUMINUM, COPPER, PIANO WIRE CABLE TYPE 350 KCMIL (COPPER/ALUMINUM), 2/0 AWG (ACSR), 1/8 INCH (PIANO WIRE) CABLE SIZE FORGED PRECISION MACHINED STEEL BLADE MATERIAL STEEL HANDLE WITH RUBBER GRIP HANDLE MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 749 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
749
Mechanical Cable Cutter 749
28 INCH ACSR, ALUMINUM, COPPER, PIANO WIRE CABLE TYPE 350 KCMIL (COPPER/ALUMINUM), 2/0 AWG (ACSR), 1/8 INCH (PIANO WIRE) CABLE SIZE FORGED PRECISION MACHINED STEEL BLADE MATERIAL STEEL HANDLE WITH RUBBER GRIP HANDLE MATERIAL
  • 28 INCH
  • ACSR, ALUMINUM, COPPER, PIANO WIRE CABLE TYPE
  • 350 KCMIL (COPPER/ALUMINUM), 2/0 AWG (ACSR), 1/8 INCH (PIANO WIRE) CABLE SIZE
  • FORGED PRECISION MACHINED STEEL BLADE MATERIAL
  • STEEL HANDLE WITH RUBBER GRIP HANDLE MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 749
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Crimper, Handle Spring for PZU Crimpers, Set=1 Small & 1 Large - 70077578 - Allied Electronics, Inc.
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type General Application
View Details