Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30594

Description
JUNIOR BASKET STYLE TYPE 11-1/2 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 6-1/2 INCH L EYE SIZE 780 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet
Description
JUNIOR BASKET STYLE TYPE 11-1/2 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 6-1/2 INCH L EYE SIZE 780 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30594 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30594
Wire Mesh Cable Pulling Grip 30594
JUNIOR BASKET STYLE TYPE 11-1/2 INCH MESH LENGTH 1 INCH MIN. CABLE OUTER DIAMETER 1.24 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 6-1/2 INCH L EYE SIZE 780 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
  • JUNIOR BASKET STYLE TYPE
  • 11-1/2 INCH MESH LENGTH
  • 1 INCH MIN. CABLE OUTER DIAMETER
  • 1.24 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 6-1/2 INCH L EYE SIZE
  • 780 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • SINGLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30594
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 006149 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Separator Tool for Latched Gecko - Z125-9261600 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details