ROTATABLE HEAD TYPE
13-3/4 INCH L SIZE
COMMUNICATION/COPPER
/ALUMINUM CABLE CABLE TYPE
4 INCH DIA (COMMUNICATION/COPPE
R/ALUMINUM CABLE) CABLE SIZE
18 V 3 AH LITHIUM-ION BATTERY TYPE
GATOR[R] BRAND
BATTERY CHARGE TIME 1 HR
INCLUDES 230 VAC ADAPTER
Greenlee Textron, Inc.
Done
Datasheet
Description
ROTATABLE HEAD TYPE
13-3/4 INCH L SIZE
COMMUNICATION/COPPER
/ALUMINUM CABLE CABLE TYPE
4 INCH DIA (COMMUNICATION/COPPE
R/ALUMINUM CABLE) CABLE SIZE
18 V 3 AH LITHIUM-ION BATTERY TYPE
GATOR[R] BRAND
BATTERY CHARGE TIME 1 HR
INCLUDES 230 VAC ADAPTER
ROTATABLE HEAD TYPE
13-3/4 INCH L SIZE
COMMUNICATION/COPPER
/ALUMINUM CABLE CABLE TYPE
4 INCH DIA (COMMUNICATION/COPPE
R/ALUMINUM CABLE) CABLE SIZE
18 V 3 AH LITHIUM-ION BATTERY TYPE
GATOR[R] BRAND
BATTERY CHARGE TIME 1 HR
INCLUDES 230 VAC ADAPTER
ROTATABLE HEAD TYPE
13-3/4 INCH L SIZE
COMMUNICATION/COPPER/ALUMINUM CABLE CABLE TYPE
4 INCH DIA (COMMUNICATION/COPPER/ALUMINUM CABLE) CABLE SIZE