Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool E12CCXL11

Description
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 600 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED CONNECTOR, LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE, KC12, KA12 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V 1 HR BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
Datasheet
Description
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 600 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED CONNECTOR, LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE, KC12, KA12 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V 1 HR BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - E12CCXL11 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
E12CCXL11
Battery Operated Hydraulic Crimping Tool E12CCXL11
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 600 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED CONNECTOR, LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE, KC12, KA12 DIE OPTIONS INCLUDED CARRYING CASE TYPE 120 V 1 HR BATTERY CHARGER TYPE 90 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
  • 16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE
  • 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 600 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • COLOR CODED CONNECTOR, LUG, SPLICE TERMINAL/SPLICE TYPE
  • U-DIE, KC12, KA12 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 120 V 1 HR BATTERY CHARGER TYPE
  • 90 CRIMPS PER CHARGE
  • GATOR[R] BRAND
  • MAXIMUM OPERATING PRESSURE 10000 PSI
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number E12CCXL11
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303g4 Crimp Locator for 1387G2 Pneumatic Tool - 1303g4 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details