Greenlee Textron, Inc. Mechanical Cable Cutter 06555

Description
SHEARING, HEAVY DUTY TYPE 25-1/2 INCH ALUMINUM/COPPER CABLE TYPE 500 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-3/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL INCLUDES (2) BLADE
Datasheet
Description
SHEARING, HEAVY DUTY TYPE 25-1/2 INCH ALUMINUM/COPPER CABLE TYPE 500 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-3/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL INCLUDES (2) BLADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 06555 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
06555
Mechanical Cable Cutter 06555
SHEARING, HEAVY DUTY TYPE 25-1/2 INCH ALUMINUM/COPPER CABLE TYPE 500 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-3/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE STRONG, LIGHTWEIGHT HANDLE TYPE FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL INCLUDES (2) BLADE
  • SHEARING, HEAVY DUTY TYPE
  • 25-1/2 INCH
  • ALUMINUM/COPPER CABLE TYPE
  • 500 KCMIL (COPPER), 1000 KCMIL (ALUMINUM), 1-3/4 INCH DIA (COMMUNICATION CABLE) CABLE SIZE
  • STRONG, LIGHTWEIGHT HANDLE TYPE
  • FORGED HEAT TREATED PRECISION GROUND STEEL BLADE MATERIAL
  • FIBERGLASS HANDLE WITH RUBBER GRIP HANDLE MATERIAL
  • INCLUDES (2) BLADE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 06555
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Crimpers, Applicators, Presses - 2946-206-1250-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers