Greenlee Textron, Inc. Coaxial Crimper 46801

Description
INTERCHANGEABLE TYPE 9 INCH RG6, RG59 CABLE TYPE HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL HEX JAW TYPE 0.354/0.324/0.255 INCH HEX STYLE CRIMP TYPE KWIK CYCLE[R] BRAND CONNECTOR TYPE CATV F INCLUDES DIE
Datasheet
Description
INTERCHANGEABLE TYPE 9 INCH RG6, RG59 CABLE TYPE HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL HEX JAW TYPE 0.354/0.324/0.255 INCH HEX STYLE CRIMP TYPE KWIK CYCLE[R] BRAND CONNECTOR TYPE CATV F INCLUDES DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Crimper - 46801 - Greenlee Textron, Inc.
Rockford, IL, USA
Coaxial Crimper
46801
Coaxial Crimper 46801
INTERCHANGEABLE TYPE 9 INCH RG6, RG59 CABLE TYPE HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL HEX JAW TYPE 0.354/0.324/0.255 INCH HEX STYLE CRIMP TYPE KWIK CYCLE[R] BRAND CONNECTOR TYPE CATV F INCLUDES DIE
  • INTERCHANGEABLE TYPE
  • 9 INCH
  • RG6, RG59 CABLE TYPE
  • HEAT TREATED HARDENED TOOL STEEL BLADE MATERIAL
  • HEAT TREATED HARDENED TOOL STEEL BODY MATERIAL
  • HEX JAW TYPE
  • 0.354/0.324/0.255 INCH HEX STYLE CRIMP TYPE
  • KWIK CYCLE[R] BRAND
  • CONNECTOR TYPE CATV F
  • INCLUDES DIE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 46801
Product Name Coaxial Crimper
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1387G2 Pneumatic Bench Crimp Tool - 1387G2 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
3 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1400 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers