Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30484

Description
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 60 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.74 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION RED COLOR CODE GALVANIZED STEEL MESH MATERIAL 1-7/8 INCH DIA X 9 INCH L EYE SIZE 6120 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
Datasheet
Description
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 60 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.74 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION RED COLOR CODE GALVANIZED STEEL MESH MATERIAL 1-7/8 INCH DIA X 9 INCH L EYE SIZE 6120 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30484 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30484
Wire Mesh Cable Pulling Grip 30484
HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE 60 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.74 INCH MAX. CABLE OUTER DIAMETER USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION RED COLOR CODE GALVANIZED STEEL MESH MATERIAL 1-7/8 INCH DIA X 9 INCH L EYE SIZE 6120 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE EYE MATERIAL FORGED STEEL
  • HEAVY DUTY, LONG, MULTIPLE STRENGTH, BASKET STYLE TYPE
  • 60 INCH MESH LENGTH
  • 1.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.74 INCH MAX. CABLE OUTER DIAMETER
  • USED TO PULL OVERHEAD TRANSMISSION LINE, BARE/INSULATED CONDUCTOR, WIRE ROPE APPLICATION
  • RED COLOR CODE
  • GALVANIZED STEEL MESH MATERIAL
  • 1-7/8 INCH DIA X 9 INCH L EYE SIZE
  • 6120 LB BREAKING STRENGTH
  • SWIVEL/ROTATING EYE TYPE
  • SINGLE/DOUBLE/TRIPLE WEAVE MESH TYPE
  • EYE MATERIAL FORGED STEEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30484
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Crimpers, Applicators, Presses - 2946-206-1204-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers