Greenlee Textron, Inc. Datasheets for Capacitance Meters
Capacitance meters measure the value of capacitance in circuit elements.
Capacitance Meters: Learn more
| Product Name | Notes |
|---|---|
| DIGITAL TYPE +/- (1.2 PERCENT +6) DC VOLTAGE MAXIMUM, +/- (2.5 PERCENT +6) AC VOLTAGE MAXIMUM, +/- (2 PERCENT + 0.04) RESISTANCE MAXIMUM, +/- (0.05 PERCENT + 0.01) FREQUENCY MAXIMUM,... | |
| DIGITAL TYPE 0.1 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT DISPLAY TYPE UL, CSA, CE APPROVAL (1)... | |
| DIGITAL TYPE 0.2 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY DUAL BACKLIT LCD DISPLAY TYPE UL (CANADA AND... | |
| DIGITAL TYPE 0.5 PERCENT DC CURRENT, 1 PERCENT DC CURRENT, 0.2 PERCENT DC VOLTAGE, 1 PERCENT AC VOLTAGE, 0.5 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL (CANADA AND US),... | |
| DIGITAL TYPE 0.5 PERCENT DC VOLTAGE, 1.5 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) CR2032 3 V BATTERY TYPE CARRYING CASE... | |
| DIGITAL TYPE 0.6 PERCENT DC VOLTAGE, 0.5 PERCENT AC VOLTAGE, 0.2 PERCENT DC CURRENT, 0.6 PERCENT AC CURRENT, 0.1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE... | |
| DIGITAL TYPE 0.8 PERCENT DC VOLTAGE, 0.8 PERCENT AC VOLTAGE, 1 PERCENT DC CURRENT, 1.8 PERCENT AC CURRENT, 1 PERCENT RESISTANCE ACCURACY BACKLIT LCD DISPLAY TYPE UL, CUL, CSA, CE... | |
| DIGITAL TYPE 1 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY DUAL BACKLIT LCD DISPLAY TYPE UL (CANADA AND... | |
| DIGITAL TYPE 1 PERCENT DC VOLTAGE, 0.3 PERCENT AC VOLTAGE, 0.1 PERCENT DC CURRENT, 0.5 PERCENT AC CURRENT, 0.07 PERCENT RESISTANCE ACCURACY 5-5/6 DIGITAL 500000 COUNT, BACKLIT DISPLAY TYPE UL,... | |
| DIGITAL TYPE UL, CUL, CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, BEAD TEMPERATURE PROBE INCLUSION -4 TO 572 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE,... |