Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool ECCXL22

Description
16.5 INCH L SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC22, KA22 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 V 1 HR BATTERY CHARGER TYPE 300 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
Datasheet
Description
16.5 INCH L SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC22, KA22 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 V 1 HR BATTERY CHARGER TYPE 300 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - ECCXL22 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
ECCXL22
Battery Operated Hydraulic Crimping Tool ECCXL22
16.5 INCH L SIZE 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC22, KA22 DIE OPTIONS INCLUDED CARRYING CASE TYPE 230 V 1 HR BATTERY CHARGER TYPE 300 CRIMPS PER CHARGE GATOR[R] BRAND MAXIMUM OPERATING PRESSURE 10000 PSI
  • 16.5 INCH L SIZE
  • 600 KCMIL (COPPER), 350 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE
  • KC22, KA22 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 230 V 1 HR BATTERY CHARGER TYPE
  • 300 CRIMPS PER CHARGE
  • GATOR[R] BRAND
  • MAXIMUM OPERATING PRESSURE 10000 PSI
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number ECCXL22
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G2 Crimp Locator for 1387G2 Pneumatic Tool - 1303G2 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 609-10161239-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Stripping tool - 206-1128 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers