Greenlee Textron, Inc. Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.471 INCH L SIZE ORANGE COLOR 0.236 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE OLD DIN... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.471 INCH L SIZE RED COLOR 0.236 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 18 TO 17 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.488 INCH L SIZE TURQUOISE COLOR 0.315 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE OLD DIN... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.63 INCH L SIZE WHITE COLOR 0.394 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE DIN CONSTRUCTION... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.681 INCH L SIZE ORANGE COLOR 0.452 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE FRENCH CONSTRUCTION... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.699 INCH L SIZE GRAY COLOR 0.394 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE DIN CONSTRUCTION... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.709 INCH L SIZE BLUE COLOR 0.471 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE DIN CONSTRUCTION... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.724 INCH L SIZE YELLOW COLOR 0.471 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 18 TO 17 AWG CONDUCTOR SIZE... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.787 INCH L SIZE GRAY COLOR 0.471 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE DIN CONSTRUCTION... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.787 INCH L SIZE GREEN COLOR 0.452 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE FRENCH CONSTRUCTION... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.945 INCH L SIZE BLUE COLOR 0.471 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE DIN CONSTRUCTION... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.003 INCH L SIZE ORANGE COLOR 0.688 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE FRENCH CONSTRUCTION... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.024 INCH L SIZE BLACK COLOR 0.709 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE OLD DIN... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.181 INCH L SIZE BLACK COLOR 0.688 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE FRENCH CONSTRUCTION... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.181 INCH L SIZE RED COLOR 0.63 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 2 AWG CONDUCTOR SIZE DIN CONSTRUCTION... | |
| INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.433 INCH L SIZE OLIVE COLOR 0.787 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE OLD DIN... | |
| INSULATED TWIN FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.728 INCH L SIZE BLUE COLOR 0.394 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL (2) 13 AWG CONDUCTOR SIZE... | |
| INSULATED TWIN FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.024 INCH L SIZE YELLOW COLOR 0.551 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL (2) 10 AWG CONDUCTOR SIZE... | |
| LOCKING TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #6 STUD SIZE | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.394 INCH L SIZE 16 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.591 INCH L SIZE 10 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.591 INCH L SIZE 12 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.591 INCH L SIZE 6 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.787 INCH L SIZE 6 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.866 INCH L SIZE 2 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.984 INCH L SIZE 1/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.984 INCH L SIZE 2/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.181 INCH L SIZE 1/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.181 INCH L SIZE 2/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.181 INCH L SIZE 4/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.26 INCH L SIZE 4/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.339 INCH L SIZE 300 KCMIL CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.339 INCH L SIZE 4/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.496 INCH L SIZE 4/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.575 INCH L SIZE 350 KCMIL CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228 | |
| NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 34 MM L SIZE 25 UNIT/PIECE STANDARD PACKAGE 5000 KCMIL CONDUCTOR SIZE 24 MM SLEEVE DIAMETER FINISH SILVER PLATED |