GG2/0-4/0L -- WIRE MESH CABLE PULLING GRIP
Greenlee Textron, Inc.
Wire Mesh Cable Pulling Grip
GG2/0-4/0L
Description
LONG TYPE
2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 34-1/2 INCH
WIRE SIZE 4/0 AWG
WIRE GRIP RANGE 2/0 TO 4/3 AWG
CABLE MATERIAL COPPER/ALUMINUM
Description
LONG TYPE
2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 34-1/2 INCH
WIRE SIZE 4/0 AWG
WIRE GRIP RANGE 2/0 TO 4/3 AWG
CABLE MATERIAL COPPER/ALUMINUM
Datasheet
Suppliers
LONG TYPE
2 INCH MIN. CABLE OUTER DIAMETER
CABLE PULLING APPLICATION
2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
ROTATING EYE TYPE
GATOR GRIPS[TM] BRAND
OVERALL LENGTH 34-1/2 INCH
WIRE SIZE 4/0 AWG
WIRE GRIP RANGE 2/0 TO 4/3 AWG
CABLE MATERIAL COPPER/ALUMINUM
- LONG TYPE
- 2 INCH MIN. CABLE OUTER DIAMETER
- CABLE PULLING APPLICATION
- 2000 LB (1 CABLE), 6000 LB (3 CABLE), 8000 LB (4 CABLE) BREAKING STRENGTH
- ROTATING EYE TYPE
- GATOR GRIPS[TM] BRAND
- OVERALL LENGTH 34-1/2 INCH
- WIRE SIZE 4/0 AWG
- WIRE GRIP RANGE 2/0 TO 4/3 AWG
- CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
GG2/0-4/0L |
|
Product Name
|
Wire Mesh Cable Pulling Grip |
|
Tool Type
|
Wire / Cable Pulling Grips
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Handheld
Application / Connector Type
1.25mm Pitch High-Reliability Connector - Gecko Latch
Technology
Hand Tools
View Details
Tool Type
Crimper
Form Factor
Handheld
Technology
Hand Tools
View Details