Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK628LB

Description
18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE W-DIE, KD6 DIE OPTIONS INCLUDED CARRYING CASE TYPE 150 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE W-DIE, KD6 DIE OPTIONS INCLUDED CARRYING CASE TYPE 150 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK628LB - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK628LB
Battery Operated Hydraulic Crimping Tool EK628LB
18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE W-DIE, KD6 DIE OPTIONS INCLUDED CARRYING CASE TYPE 150 CRIMPS PER CHARGE GATOR[R] BRAND
  • 18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE
  • 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 1.5 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE
  • W-DIE, KD6 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 150 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK628LB
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G30 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1403 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details