Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK12IDLB

Description
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE GATOR[R] BRAND TYPE BARE
Description
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE GATOR[R] BRAND TYPE BARE

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK12IDLB - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK12IDLB
Battery Operated Hydraulic Crimping Tool EK12IDLB
16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 12 TON CRIMPING FORCE COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE GATOR[R] BRAND TYPE BARE
  • 16.5 INCH L X 2.87 INCH W X 14.5 INCH H SIZE
  • 4 AWG TO 1000 KCMIL (COPPER), 6 AWG TO 1000 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • COLOR CODED LUG, SPLICE TERMINAL/SPLICE TYPE
  • DIELESS DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • GATOR[R] BRAND
  • TYPE BARE
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK12IDLB
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers - 22.018 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Tool Type Crimper
View Details
Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details