Greenlee Textron, Inc. Mechanical Cable Cutter 727

Description
SHEARING, HEAVY DUTY TYPE 10-3/4 INCH ALUMINUM/COPPER CABLE TYPE 2/0 AWG CABLE SIZE HIGH-LEVERAGE HANDLE TYPE HEAT TREATED BLACK OXIDE FINISHED FORGED PRECISION GROUND STEEL BLADE MATERIAL PVC COATED FORGED STEEL HANDLE MATERIAL CONSTRUCTIONAL FEATURE RUST RESISTANT
Datasheet
Description
SHEARING, HEAVY DUTY TYPE 10-3/4 INCH ALUMINUM/COPPER CABLE TYPE 2/0 AWG CABLE SIZE HIGH-LEVERAGE HANDLE TYPE HEAT TREATED BLACK OXIDE FINISHED FORGED PRECISION GROUND STEEL BLADE MATERIAL PVC COATED FORGED STEEL HANDLE MATERIAL CONSTRUCTIONAL FEATURE RUST RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 727 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
727
Mechanical Cable Cutter 727
SHEARING, HEAVY DUTY TYPE 10-3/4 INCH ALUMINUM/COPPER CABLE TYPE 2/0 AWG CABLE SIZE HIGH-LEVERAGE HANDLE TYPE HEAT TREATED BLACK OXIDE FINISHED FORGED PRECISION GROUND STEEL BLADE MATERIAL PVC COATED FORGED STEEL HANDLE MATERIAL CONSTRUCTIONAL FEATURE RUST RESISTANT
  • SHEARING, HEAVY DUTY TYPE
  • 10-3/4 INCH
  • ALUMINUM/COPPER CABLE TYPE
  • 2/0 AWG CABLE SIZE
  • HIGH-LEVERAGE HANDLE TYPE
  • HEAT TREATED BLACK OXIDE FINISHED FORGED PRECISION GROUND STEEL BLADE MATERIAL
  • PVC COATED FORGED STEEL HANDLE MATERIAL
  • CONSTRUCTIONAL FEATURE RUST RESISTANT
Supplier's Site Datasheet
Mechanical Cable Cutter - 727 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Cable Cutter
727
Mechanical Cable Cutter 727
SHEARING, HEAVY DUTY TYPE 10-3/4 INCH ALUMINUM/COPPER CABLE TYPE 2/0 AWG CABLE SIZE HIGH-LEVERAGE HANDLE TYPE HEAT TREATED BLACK OXIDE FINISHED FORGED PRECISION GROUND STEEL BLADE MATERIAL PVC COATED FORGED STEEL HANDLE MATERIAL CONSTRUCTIONAL FEATURE RUST RESISTANT
  • SHEARING, HEAVY DUTY TYPE
  • 10-3/4 INCH
  • ALUMINUM/COPPER CABLE TYPE
  • 2/0 AWG CABLE SIZE
  • HIGH-LEVERAGE HANDLE TYPE
  • HEAT TREATED BLACK OXIDE FINISHED FORGED PRECISION GROUND STEEL BLADE MATERIAL
  • PVC COATED FORGED STEEL HANDLE MATERIAL
  • CONSTRUCTIONAL FEATURE RUST RESISTANT
Supplier's Site Datasheet
Wire Stripping & Cutting Tools - 00727 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Wire Stripping & Cutting Tools
00727
Wire Stripping & Cutting Tools 00727
Wire Stripping & Cutting Tools ROLLER (00967)

Wire Stripping & Cutting Tools ROLLER (00967)

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 727 00727
Product Name Mechanical Cable Cutter Wire Stripping & Cutting Tools
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Wire Strippers - 1792293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Tools - CRIMPIT F 6 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers