Greenlee Textron, Inc. Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| ADAPTER TYPE COAXIAL CABLE APPLICATION 2 PER PACK STANDARD PACKAGE BNC (MALE), F (FEMALE) COUPLING STYLE | |
| ADAPTER TYPE STRAIGHT CONFIGURATION COAXIAL CABLE APPLICATION 10 PER PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL 75 OHM IMPEDANCE F (FEMALE), RCA (MALE) COUPLING STYLE FINISH NICKEL PLATED | |
| ADAPTER TYPE STRAIGHT CONFIGURATION COAXIAL CABLE APPLICATION 2 PACK CLAMSHELL STANDARD PACKAGE SOLID BRASS BODY MATERIAL BNC, RCA COUPLING STYLE FINISH NICKEL PLATED | |
| BANANA TO F-CONNECTOR TYPE | |
| CABLE TV TYPE 2 WAY(S) BANDWIDTH 5 TO 1000 MHZ IMPEDANCE 75 OHM APPLICATION SPLIT ANALOG AND DIGITAL CABLE TV SIGNALS TO 2 TO 4 OUTLETS | |
| CABLE TV TYPE 3 WAY(S) BANDWIDTH 5 TO 1000 MHZ IMPEDANCE 75 OHM APPLICATION SPLIT ANALOG AND DIGITAL CABLE TV SIGNALS TO 2 TO 4 OUTLETS | |
| CABLE TV TYPE 4 WAY(S) BANDWIDTH 5 TO 1000 MHZ IMPEDANCE 75 OHM APPLICATION SPLIT ANALOG AND DIGITAL CABLE TV SIGNALS TO 2 TO 4 OUTLETS | |
| CATV TYPE GAIN 20 DB POWER SUPPLY 12 TO 18 VDC WAVELENGTH RANGE 950 TO 2400 MHZ MAXIMUM BANDWIDTH | |
| CONNECTOR TYPE TWIST-ON INSTALLATION RG59 CABLE TYPE COAXIAL CABLE APPLICATION 50 PER PACK STANDARD PACKAGE BRASS BODY MATERIAL F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG59 CABLE TYPE STRAIGHT CONFIGURATION 50 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG59 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 10 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION 10 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION 50 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 10 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| CRIMP-ON INSTALLATION RG6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 50 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED | |
| DATASHARK TYPE RG59 CABLE TYPE STRAIGHT CONFIGURATION 6 STANDARD PACKAGE NICKEL PLATED SOLID BRASS BODY MATERIAL FULL GOLD PLATED CONTACT MATERIAL BNC COUPLING STYLE INCLUDES SLIP-ON COLOR BAND | |
| DATASHARK TYPE RG59 CABLE TYPE STRAIGHT CONFIGURATION 6 STANDARD PACKAGE NICKEL PLATED SOLID BRASS BODY MATERIAL FULL GOLD PLATED CONTACT MATERIAL RCA COUPLING STYLE INCLUDES SLIP-ON COLOR BAND | |
| DATASHARK TYPE RG59 QUAD CABLE TYPE STRAIGHT CONFIGURATION 25 STANDARD PACKAGE NICKEL PLATED SOLID BRASS BODY MATERIAL FULL GOLD PLATED CONTACT MATERIAL BNC COUPLING STYLE INCLUDES SLIP-ON COLOR BAND | |
| DATASHARK TYPE RG6/RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 6 STANDARD PACKAGE NICKEL PLATED SOLID BRASS BODY MATERIAL FULL GOLD PLATED CONTACT MATERIAL BNC COUPLING STYLE INCLUDES SLIP-ON COLOR BAND | |
| DATASHARK TYPE RG6/RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 6 STANDARD PACKAGE NICKEL PLATED SOLID BRASS BODY MATERIAL FULL GOLD PLATED CONTACT MATERIAL RCA COUPLING STYLE INCLUDES SLIP-ON COLOR BAND | |
| JACK TYPE STRAIGHT CONFIGURATION 1 PER PACK STANDARD PACKAGE NICKEL PLATED MACHINED BRASS BODY MATERIAL BNC COUPLING STYLE | |
| RECEPTACLE TYPE HEX CRIMP-ON INSTALLATION RG59 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING... | |
| RECEPTACLE TYPE HEX CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING... | |
| RECEPTACLE TYPE HEX CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 100 PER BULK PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING... | |
| RECEPTACLE TYPE HEX CRIMP-ON INSTALLATION RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F... | |
| RECEPTACLE TYPE PUSH-ON INSTALLATION RG59 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE PUSH-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV, INDOOR APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE RG59 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R] BRAND... | |
| RECEPTACLE TYPE RG59 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 20 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R] BRAND... | |
| RECEPTACLE TYPE RG59 CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 50 PER JAR PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R] BRAND... | |
| RECEPTACLE TYPE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R]... | |
| RECEPTACLE TYPE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 100 PER BULK PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R]... | |
| RECEPTACLE TYPE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 20 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R]... | |
| RECEPTACLE TYPE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 50 PER JAR PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE SEALTITE[R]... | |
| RECEPTACLE TYPE RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 10 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 100 PER BULK PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 20 PER CLAMSHELL PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION 50 PER JAR PACK STANDARD PACKAGE SOLID BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RECEPTACLE TYPE RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION CABLE TV APPLICATION RETAIL JAR PACK STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL NICKEL PLATED BRASS CONTACT MATERIAL F COUPLING STYLE... | |
| RG59 CABLE TYPE 2 PER PACK STANDARD PACKAGE BNC COUPLING STYLE | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 10 PER CLAMSHELL PACK STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL BNC COUPLING STYLE SEALTITE[R] BRAND | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 10 PER CLAMSHELL PACK STANDARD PACKAGE SOLDER CENTER PIN CONSTRUCTION NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL RCA COUPLING STYLE SEALTITE[R] BRAND | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 4 STANDARD PACKAGE RCA COUPLING STYLE | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR PACK STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL BNC COUPLING STYLE SEALTITE[R] BRAND | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR PACK STANDARD PACKAGE SOLDER CENTER PIN CONSTRUCTION NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL RCA COUPLING STYLE SEALTITE[R] BRAND | |
| RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 2 STANDARD PACKAGE BNC COUPLING STYLE | |
| RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 4 STANDARD PACKAGE RCA COUPLING STYLE | |
| RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 10 PER CLAMSHELL PACK STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL BNC COUPLING STYLE SEALTITE[R] BRAND | |
| RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 10 PER CLAMSHELL PACK STANDARD PACKAGE SOLDER CENTER PIN CONSTRUCTION NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL RCA COUPLING STYLE SEALTITE[R] BRAND... | |
| RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR PACK STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL BNC COUPLING STYLE SEALTITE[R] BRAND | |
| RG6, RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR PACK STANDARD PACKAGE SOLDER CENTER PIN CONSTRUCTION NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL RCA COUPLING STYLE SEALTITE[R] BRAND... | |
| SATELLITE TV TYPE 2 WAY(S) BANDWIDTH 5 TO 2400 MHZ CONNECTOR F-STYLE FEMALE PORTS IMPEDANCE 75 OHM APPLICATION SPLIT SATELLITE AND DIGITAL SIGNALS TO MULTIPLE OUTLETS | |
| SATELLITE TV TYPE 3 WAY(S) BANDWIDTH 5 TO 2400 MHZ CONNECTOR F-STYLE FEMALE PORTS IMPEDANCE 75 OHM APPLICATION SPLIT SATELLITE AND DIGITAL SIGNALS TO MULTIPLE OUTLETS | |
| SATELLITE TV TYPE 4 WAY(S) BANDWIDTH 5 TO 2400 MHZ CONNECTOR F-STYLE FEMALE PORTS IMPEDANCE 75 OHM APPLICATION SPLIT SATELLITE AND DIGITAL SIGNALS TO MULTIPLE OUTLETS | |
| SATELLITE TYPE BANDWIDTH 5 TO 860 MHZ ANTENNA AND 950 TO 2450 MHZ SATELLITE POWER PASS APPLICATION RG6 OR RG6 QUAD | |
| TWIST-ON INSTALLATION RG59 CABLE TYPE STRAIGHT CONFIGURATION 10 STANDARD PACKAGE 1-PIECE CONSTRUCTION F COUPLING STYLE FINISH NICKEL PLATED |