Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK1240KC12

Description
15-3/4 INCH L SIZE 477 KCMIL (ACSR, TENSION FITTING), 1033 KCMIL (ACSR, TERMINAL) CABLE SIZE UL (CANADA AND US) APPROVAL 12 V 2 AH BATTERY TYPE YES DIE INCLUDED ROTATABLE 360 DEG HEAD TYPE 12 TON CRIMPING FORCE TERMINAL, TENSION FITTING, COLOR CODED, LUG, SPLICE TERMINAL/SPLICE TYPE KC12, KA12 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V 1 HR BATTERY CHARGER TYPE 35 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
15-3/4 INCH L SIZE 477 KCMIL (ACSR, TENSION FITTING), 1033 KCMIL (ACSR, TERMINAL) CABLE SIZE UL (CANADA AND US) APPROVAL 12 V 2 AH BATTERY TYPE YES DIE INCLUDED ROTATABLE 360 DEG HEAD TYPE 12 TON CRIMPING FORCE TERMINAL, TENSION FITTING, COLOR CODED, LUG, SPLICE TERMINAL/SPLICE TYPE KC12, KA12 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V 1 HR BATTERY CHARGER TYPE 35 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK1240KC12 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK1240KC12
Battery Operated Hydraulic Crimping Tool EK1240KC12
15-3/4 INCH L SIZE 477 KCMIL (ACSR, TENSION FITTING), 1033 KCMIL (ACSR, TERMINAL) CABLE SIZE UL (CANADA AND US) APPROVAL 12 V 2 AH BATTERY TYPE YES DIE INCLUDED ROTATABLE 360 DEG HEAD TYPE 12 TON CRIMPING FORCE TERMINAL, TENSION FITTING, COLOR CODED, LUG, SPLICE TERMINAL/SPLICE TYPE KC12, KA12 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V 1 HR BATTERY CHARGER TYPE 35 CRIMPS PER CHARGE GATOR[R] BRAND
  • 15-3/4 INCH L SIZE
  • 477 KCMIL (ACSR, TENSION FITTING), 1033 KCMIL (ACSR, TERMINAL) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 12 V 2 AH BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 360 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • TERMINAL, TENSION FITTING, COLOR CODED, LUG, SPLICE TERMINAL/SPLICE TYPE
  • KC12, KA12 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 12 V 1 HR BATTERY CHARGER TYPE
  • 35 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK1240KC12
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details
Crimpers, Applicators, Presses - 1920-2032-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers