Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK628L12

Description
18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE W-DIE, KD6 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V 30 MIN BATTERY CHARGER TYPE 150 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE W-DIE, KD6 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V 30 MIN BATTERY CHARGER TYPE 150 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK628L12 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK628L12
Battery Operated Hydraulic Crimping Tool EK628L12
18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE W-DIE, KD6 DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V 30 MIN BATTERY CHARGER TYPE 150 CRIMPS PER CHARGE GATOR[R] BRAND
  • 18-1/2 INCH L X 2-7/8 INCH W X 4-1/2 INCH D SIZE
  • 8 AWG TO 600 KCMIL (COPPER), 8 AWG TO 350 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 1.5 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE
  • W-DIE, KD6 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 12 V 30 MIN BATTERY CHARGER TYPE
  • 150 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK628L12
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - CRIMPIT F 16 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
1310G3 Die and Locator Hand Tool Kit - 1310G3 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details