Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30592

Description
JUNIOR BASKET STYLE TYPE 10 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 5-3/4 INCH L EYE SIZE 560 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet
Description
JUNIOR BASKET STYLE TYPE 10 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 5-3/4 INCH L EYE SIZE 560 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30592 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30592
Wire Mesh Cable Pulling Grip 30592
JUNIOR BASKET STYLE TYPE 10 INCH MESH LENGTH 0.75 INCH MIN. CABLE OUTER DIAMETER 0.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 5-3/4 INCH L EYE SIZE 560 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
  • JUNIOR BASKET STYLE TYPE
  • 10 INCH MESH LENGTH
  • 0.75 INCH MIN. CABLE OUTER DIAMETER
  • 0.99 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 5-3/4 INCH L EYE SIZE
  • 560 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • SINGLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30592
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
PM1003G1- PowerMod ® Extraction Tool - PM1003G1 - Anderson Power Products
Specs
Tool Type Connector Extractor
View Details
2 suppliers
 - 930318102 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details