Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30568

Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 12 INCH L EYE SIZE 3700 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 12 INCH L EYE SIZE 3700 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30568 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30568
Wire Mesh Cable Pulling Grip 30568
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 2 INCH MIN. CABLE OUTER DIAMETER 2.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 12 INCH L EYE SIZE 3700 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
  • SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE
  • 24 INCH MESH LENGTH
  • 2 INCH MIN. CABLE OUTER DIAMETER
  • 2.49 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 12 INCH L EYE SIZE
  • 3700 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30568
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details
1303G13 Crimp Die for 1387G2 Pneumatic Tool - 1303G13 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Hand Tool, Ratchet, 26-24-22Awg; Crimp Tool Type Amphenol Communications Solutions - 79AJ8744 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Crimpers, Applicators, Presses - 1920-2032-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers