Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30550

Description
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 27 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 2120 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet
Description
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 27 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 2120 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30550 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30550
Wire Mesh Cable Pulling Grip 30550
LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE 27 INCH MESH LENGTH 2.5 INCH MIN. CABLE OUTER DIAMETER 2.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 9 INCH L EYE SIZE 2120 LB BREAKING STRENGTH FLEXIBLE EYE TYPE SINGLE WEAVE MESH TYPE
  • LIGHT DUTY, SHORT, EASY RUNS, BASKET STYLE TYPE
  • 27 INCH MESH LENGTH
  • 2.5 INCH MIN. CABLE OUTER DIAMETER
  • 2.99 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 9 INCH L EYE SIZE
  • 2120 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • SINGLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30550
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

969P1- SBE ® 160/SBX ® 175 Extraction Tool - 969P1 - Anderson Power Products
Specs
Tool Type Connector Extractor
View Details
2 suppliers
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Cable stripper - 206-1412 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers