Greenlee Textron, Inc. Datasheets for Power Tools
Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven.
Power Tools: Learn more
| Product Name | Notes |
|---|---|
| Trust Greenlee as the industry standard for bending stubs, offsets, saddles, u-bends in EMT, IMC, PVC coasted and rigid conduit. For more than 140 years, Greenlee has been a provider... | |
| Trust Greenlee as the insudtry standard for being stubs, offsets, saddles, u-bends in EMT, IMC, PVC coated and rigid conduit. | |
| 120 VAC INPUT SUPPLY RATING 555[R] BRAND 555C MODEL CURRENT RATING 20 AMPERE OPERATING TEMPERATURE -5 TO 120 DEG F RELATIVE HUMIDITY 0 TO 98 PERCENT APPROVAL UL (CANADA AND... | |
| 6.29 INCH W X 6.1 INCH D X 7.08 INCH H SIZE (1) RECHARGEABLE LITHIUM-ION BATTERY, AC ADAPTER, SPARE ELECTRODES, FIBER ADAPTERS (250 MICROMETER, 900 MICROMETER, SC AND LC SOC... | |
| BATTERY POWERED TYPE 11.5 INCH L X 12.5 INCH H SIZE 120 V INPUT SUPPLY RATING 1614SS DRAW STUD 3/8 INCH X 2-13/16 INCH, 31872 DRAW STUD 3/4 INCH X... | |
| BATTERY POWERED TYPE 11.5 INCH L X 12.5 INCH H SIZE 120 V INPUT SUPPLY RATING 721-1/2 1/2 INCH CONDUIT SIZE SLUG BUSTER PUNCH, 14722 1/2 INCH CONDUIT SIZE DIE,... | |
| ELECTRIC, CLASSIC TYPE 120 VAC 20 AMPERE INPUT SUPPLY RATING 1/2 TO 2 INCH EMT SHOE GROUP 13934, 20 AMPERE GFCI PROTECTED RECEPTACLE INCLUSIONS/FEATURES 1/2 TO 2 INCH (EMT CONDUIT)... | |
| ELECTRIC, CLASSIC TYPE 120 VAC 20 AMPERE INPUT SUPPLY RATING 1/2 TO 2 INCH EMT SHOE GROUP 23803, 20 AMPERE GFCI PROTECTED RECEPTACLE INCLUSIONS/FEATURES 1/2 TO 2 INCH (EMT CONDUIT)... | |
| ELECTRIC, CLASSIC TYPE 120 VAC 20 AMPERE INPUT SUPPLY RATING 1/2 TO 2 INCH RIGID SHOE GROUP 28008, 20 AMPERE GFCI PROTECTED RECEPTACLE INCLUSIONS/FEATURES 1/2 TO 2 INCH (RIGID CONDUIT)... | |
| ELECTRIC, CLASSIC TYPE 120 VAC 20 AMPERE INPUT SUPPLY RATING STANDARD PENDANT, 20 AMPERE GFCI PROTECTED RECEPTACLE INCLUSIONS/FEATURES 555[R] BRAND CX MODEL APPROVAL UL (CANADA AND US) | |
| ELECTRIC, PROGRAMMABLE TYPE 120 VAC 20 AMPERE INPUT SUPPLY RATING 1/2 TO 2 INCH PVC COATED RIGID SHOE GROUP 12582, 20 AMPERE GFCI PROTECTED RECEPTACLE INCLUSIONS/FEATURES 3/4 TO 2 INCH... |