Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK410LB

Description
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet
Description
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK410LB - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK410LB
Battery Operated Hydraulic Crimping Tool EK410LB
13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 1.5 AH LITHIUM-ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 4 TON CRIMPING FORCE COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE KC4, KA4, KD4 DIE OPTIONS INCLUDED CARRYING CASE TYPE 200 CRIMPS PER CHARGE GATOR[R] BRAND
  • 13.25 INCH L X 2.87 INCH W X 4.5 INCH D SIZE
  • 8 AWG TO 300 KCMIL (COPPER), 8 TO 2/0 AWG (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 1.5 AH LITHIUM-ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 4 TON CRIMPING FORCE
  • COLOR CODED CONNECTOR TERMINAL/SPLICE TYPE
  • KC4, KA4, KD4 DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 200 CRIMPS PER CHARGE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK410LB
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G3 Crimp Locator for 1387G2 Pneumatic Tool - 1303G3 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 609-10161239-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Cable stripper - 206-1482 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers