Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30572

Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 14 INCH L EYE SIZE 4900 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 14 INCH L EYE SIZE 4900 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30572 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30572
Wire Mesh Cable Pulling Grip 30572
SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE 24 INCH MESH LENGTH 3 INCH MIN. CABLE OUTER DIAMETER 3.49 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 14 INCH L EYE SIZE 4900 LB BREAKING STRENGTH FLEXIBLE EYE TYPE DOUBLE WEAVE MESH TYPE
  • SHORT, MEDIUM DUTY, T-BASKET STYLE TYPE
  • 24 INCH MESH LENGTH
  • 3 INCH MIN. CABLE OUTER DIAMETER
  • 3.49 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 14 INCH L EYE SIZE
  • 4900 LB BREAKING STRENGTH
  • FLEXIBLE EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30572
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Universal Mounting Tool for 24mm-36mmCable Glands - 9000025 - Altech Corp.
Specs
Tool Type Crimper
Application / Connector Type Cable Glands
Technology Hand Tools
View Details
 - M80-5C12005MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details