Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip 30462

Description
STANDARD, HEAVY DUTY, LONG, HARD RUNS, K-BASKET STYLE TYPE 34 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 1-3/8 INCH DIA X 7 INCH L EYE SIZE 3280 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet
Description
STANDARD, HEAVY DUTY, LONG, HARD RUNS, K-BASKET STYLE TYPE 34 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 1-3/8 INCH DIA X 7 INCH L EYE SIZE 3280 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - 30462 - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
30462
Wire Mesh Cable Pulling Grip 30462
STANDARD, HEAVY DUTY, LONG, HARD RUNS, K-BASKET STYLE TYPE 34 INCH MESH LENGTH 1.5 INCH MIN. CABLE OUTER DIAMETER 1.99 INCH MAX. CABLE OUTER DIAMETER USE TO PULL IN CONDUIT/TRAY APPLICATION GALVANIZED STEEL MESH MATERIAL 1-3/8 INCH DIA X 7 INCH L EYE SIZE 3280 LB BREAKING STRENGTH SWIVEL/ROTATING EYE TYPE DOUBLE WEAVE MESH TYPE
  • STANDARD, HEAVY DUTY, LONG, HARD RUNS, K-BASKET STYLE TYPE
  • 34 INCH MESH LENGTH
  • 1.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.99 INCH MAX. CABLE OUTER DIAMETER
  • USE TO PULL IN CONDUIT/TRAY APPLICATION
  • GALVANIZED STEEL MESH MATERIAL
  • 1-3/8 INCH DIA X 7 INCH L EYE SIZE
  • 3280 LB BREAKING STRENGTH
  • SWIVEL/ROTATING EYE TYPE
  • DOUBLE WEAVE MESH TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30462
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
1310G9 Die and Locator Hand Tool Kit - 1310G9 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Tools - CRIMPIT F 4 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers